☰
BD6231F-E2
BD6231F-E2
Active
Description:  IC MOTOR DRIVER 6V-32V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6231F-E2 Datasheet
History Price: $3.00000
In Stock: 41860
BD6231F-E2 Specification
Specification
Part No
BD6231F-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
On/Off
Technology
Power MOSFET
Step Resolution
-
Applications
Media Player
Current - Output
1A
Voltage - Supply
6V ~ 32V
Voltage - Load
6V ~ 32V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD6231F-E2 Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD6231F-E2 Description
The Rohm Semiconductor BD6231F-E2 is a highly integrated motor driver IC designed for driving DC motors and stepper motors in various applications, including consumer electronics, robotics, and automotive systems. This device is recognized for its efficiency, compact design, and advanced control features, making it suitable for a wide range of motor control applications.

## Key Features

1. Dual H-Bridge Configuration: The BD6231F-E2 features a dual H-bridge configuration, allowing it to control two DC motors or one stepper motor simultaneously. This flexibility is essential for applications requiring independent control of multiple motors.

2. Wide Operating Voltage Range: The device operates over a broad voltage range, typically from 2.5V to 15V. This makes it suitable for battery-operated devices as well as those powered by standard power supplies, enhancing its versatility.

3. High Output Current: The BD6231F-E2 can deliver a continuous output current of up to 1.5A per channel, with a peak current capability of up to 2.5A. This high current rating allows it to drive larger motors effectively without the need for additional external components.

4. PWM Control: The IC supports Pulse Width Modulation (PWM) control, enabling precise speed control of the motors. This feature is crucial for applications that require variable speed operation, such as robotics and automation.

5. Built-in Protection Features: The BD6231F-E2 includes several protection mechanisms, such as thermal shutdown, overcurrent protection, and under-voltage lockout. These features help ensure reliable operation and protect the device from damage under fault conditions.

6. Compact Package: The device is available in a compact HTSOP-B28 package, which helps save space on the PCB. This is particularly beneficial in applications where board real estate is limited.

7. Low Standby Current: The BD6231F-E2 is designed to consume low standby current, making it suitable for battery-powered applications where power efficiency is critical.

## Specifications

- Supply Voltage (VCC): 2.5V to 15V
- Output Current (IO): 1.5A (continuous), 2.5A (peak)
- Logic Input Voltage (VIH): 2.0V (minimum for high level)
- Logic Input Voltage (VIL): 0.8V (maximum for low level)
- Operating Temperature Range: -40°C to +85°C
- Thermal Resistance (θJA): 50°C/W (typical)
- Control Method: PWM control for speed regulation
- Protection Features: Thermal shutdown, overcurrent protection, under-voltage lockout
- Package Type: HTSOP-B28
- Standby Current: 10 µA (typical)

## Applications

The BD6231F-E2 is suitable for a variety of applications, including:

- Robotics: Ideal for driving motors in robotic arms, wheels, and other moving components.
- Automotive: Used in applications such as power windows, seat adjustments, and other motor-driven systems.
- Consumer Electronics: Suitable for devices like printers, scanners, and small appliances that require efficient motor control.
- Industrial Equipment: Can be utilized in conveyor systems, automated machinery, and other industrial applications.

## Conclusion

The Rohm Semiconductor BD6231F-E2 is a versatile and efficient motor driver IC that offers a range of features suitable for various applications. Its dual H-bridge configuration, wide operating voltage range, and built-in protection mechanisms make it an excellent choice for designers looking to implement reliable motor control solutions in their projects. With its compact size, robust performance, and low standby current, the BD6231F-E2 stands out as a reliable component in the field of motor drivers, catering to the needs of modern electronic applications.
BD6231F-E2 Compare Parts
  • BD6231F-E2 vs BD6994FV-GE2
  • BD6231F-E2 vs BD6989FVM-TR
  • BD6231F-E2 vs BD69830FV-GE2
  • BD6231F-E2 vs BD6982FVM-GTR
  • BD6231F-E2 vs BD6981FVM-GTR
  • BD6231F-E2 vs BD6975FV-GE2
  • BD6231F-E2 vs BD6974FV-E2
  • BD6231F-E2 vs BD69740FV-GE2
  • BD6231F-E2 vs BD6973FV-E2
  • BD6231F-E2 vs BD69730FV-GE2
  • BD6231F-E2 vs BD6971FV-E2
  • BD6231F-E2 vs BD6971FS-E2
  • BD6231F-E2 vs BD6968FVM-TR
  • BD6231F-E2 vs BD6967FVM-TR
  • BD6231F-E2 vs BD6966NUX-GE2
  • BD6231F-E2 vs BD6965NUX-TR
  • BD6231F-E2 vs BD6964FVM-TR
  • BD6231F-E2 vs BD6964FVM-GTR
  • BD6231F-E2 vs BD6964F-GE2
  • BD6231F-E2 vs BD6964F-E2
  • BD6231F-E2 vs BD6962FVM-TR
  • BD6231F-E2 vs BD6962FVM-GTR
  • BD6231F-E2 vs BD6961F-E2
  • BD6231F-E2 vs BD6941FM-E2
  • BD6231F-E2 vs BD6923FV-E2
  • BD6231F-E2 vs BD6922FV-E2
  • BD6231F-E2 vs BD69060GFT-TL
  • BD6231F-E2 vs BD6889GU-E2
  • BD6231F-E2 vs BD68888MUV-E2
  • BD6231F-E2 vs BD68888AEKV-E2
  • BD6231F-E2 vs BD6874GSW-E2
  • BD6231F-E2 vs BD6873KN-E2
  • BD6231F-E2 vs BD68720EFV-E2
  • BD6231F-E2 vs BD68715EFV-E2
  • BD6231F-E2 vs BD68710EFV-E2
  • BD6231F-E2 vs BD68620EFV-E2
  • BD6231F-E2 vs BD68610EFV-E2
  • BD6231F-E2 vs BD6794EFV-E2
  • BD6231F-E2 vs BD6792FM-E2
  • BD6231F-E2 vs BD67929EFV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend