Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD60FC0WEFJ-E2
BD60FC0WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
1A 6V, FIXED OUTPUT, HIGH-ACCURA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD60FC0WEFJ-E2 Datasheet
History Price: $1.64000
In Stock: 34950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD60FC0WEFJ-E2 Specification
Specification
Part No
BD60FC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26.5V
Voltage - Output (Min/Fixed)
6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD60FC0WEFJ-E2 Related Parts
BD60GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD60GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8HTSOP
BD60GA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8HTSOP
BD60GA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8HTSOP
BD60GC0MEFJ-LBH2
Rohm Semiconductor
1A 6V, FIXED OUTPUT, HIGH-ACCURA
BD60GC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 6V 1A 8HTSOP
BD60GC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A 8HTSOP
BD60HA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60HA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 6V 300MA 8HTSOP
BD60FC0WEFJ-E2 Compare Parts
BD60FC0WEFJ-E2 vs BD60HC5MEFJ-ME2
BD60FC0WEFJ-E2 vs BD60HC5MEFJ-LBH2
BD60FC0WEFJ-E2 vs BD60HC0WEFJ-E2
BD60FC0WEFJ-E2 vs BD60HC0MEFJ-ME2
BD60FC0WEFJ-E2 vs BD60HC0MEFJ-LBH2
BD60FC0WEFJ-E2 vs BD60HA5WEFJ-E2
BD60FC0WEFJ-E2 vs BD60HA5MEFJ-ME2
BD60FC0WEFJ-E2 vs BD60HA5MEFJ-LBH2
BD60FC0WEFJ-E2 vs BD60HA3WEFJ-E2
BD60FC0WEFJ-E2 vs BD60HA3MEFJ-ME2
BD60FC0WEFJ-E2 vs BD60HA3MEFJ-LBH2
BD60FC0WEFJ-E2 vs BD60GC0WEFJ-E2
BD60FC0WEFJ-E2 vs BD60GC0MEFJ-ME2
BD60FC0WEFJ-E2 vs BD60GC0MEFJ-LBH2
BD60FC0WEFJ-E2 vs BD60GA5WEFJ-E2
BD60FC0WEFJ-E2 vs BD60GA5MEFJ-ME2
BD60FC0WEFJ-E2 vs BD60GA5MEFJ-LBH2
BD60FC0WEFJ-E2 vs BD60GA3WNUX-TR
BD60FC0WEFJ-E2 vs BD60GA3WEFJ-E2
BD60FC0WEFJ-E2 vs BD60GA3MEFJ-ME2
BD60FC0WEFJ-E2 vs BD60GA3MEFJ-LBH2
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much