☰
BD6041GUL-E2
BD6041GUL-E2
Active
Description:  IC CHARGER PROTECTION FET 9WLCSP
Manufacturer:  Rohm Semiconductor
History Price: $2.20000
In Stock: 25680
BD6041GUL-E2 Specification
Specification
Part No
BD6041GUL-E2
Category
PMIC - Battery Management
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
-
Number of Cells
-
Fault Protection
Over Current, Over/Under Voltage
Interface
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
9-UFBGA, CSPBGA
Supplier Device Package
9-VCSP50L1 (1.6x1.6)
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci