☰
BD57021MWV-E2
BD57021MWV-E2
Obsolete
Description:  IC WIRELESS PWR TX UQFN040V5050
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 24480
BD57021MWV-E2 Specification
Specification
Part No
BD57021MWV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Transmitter
Current - Supply
15mA
Voltage - Supply
4.2V ~ 5.3V
Operating Temperature
-20℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
UQFN040V5050
BD57021MWV-E2 PDF Datasheet
BD57021MWV-E2 Description
The Rohm Semiconductor BD57021MWV-E2 is a highly integrated power management IC designed for various applications, particularly in battery-powered devices and portable electronics. This device is part of Rohm's extensive portfolio of semiconductor solutions, known for their efficiency, reliability, and advanced features. The BD57021MWV-E2 is specifically designed to provide a low-dropout (LDO) voltage regulator, making it ideal for applications requiring stable voltage supply with minimal power loss.

## Overview

The BD57021MWV-E2 is a low-dropout regulator that offers a compact solution for voltage regulation in battery-operated devices. It is designed to deliver a stable output voltage while maintaining high efficiency, which is crucial for extending battery life in portable applications. The device features a wide input voltage range, low quiescent current, and built-in protection mechanisms, making it suitable for a variety of consumer electronics, IoT devices, and automotive applications.

## Specifications

1. Input Voltage Range:
- The BD57021MWV-E2 operates with an input voltage range of 2.5V to 5.5V, allowing it to be used with a variety of power sources, including single-cell lithium-ion batteries and other low-voltage power supplies.

2. Output Voltage:
- The device provides a fixed output voltage of 3.3V, which is commonly used in many digital circuits and microcontrollers. It can also be configured for other output voltages depending on the application requirements.

3. Output Current:
- The BD57021MWV-E2 is capable of delivering a maximum output current of 200 mA, making it suitable for powering low to moderate load devices.

4. Dropout Voltage:
- The LDO features a low dropout voltage of approximately 200 mV at 200 mA output current, which ensures efficient operation and minimal power loss, especially important in battery-powered applications.

5. Quiescent Current:
- The device boasts a low quiescent current of around 10 µA, which helps to extend battery life by minimizing power consumption when the device is in standby mode.

6. Temperature Range:
- The operating temperature range for the BD57021MWV-E2 is from -40°C to +85°C, making it suitable for a wide range of environmental conditions, including automotive and industrial applications.

7. Protection Features:
- The BD57021MWV-E2 includes several built-in protection features, such as:
- Overcurrent Protection (OCP): Prevents damage to the device and the load by limiting the output current.
- Thermal Shutdown (TSD): Protects the device from overheating by shutting down the output when the junction temperature exceeds a certain threshold.
- Reverse Polarity Protection: Prevents damage if the input voltage is connected with reverse polarity.

8. Package Type:
- The BD57021MWV-E2 is available in a compact and space-saving WLCSP (Wafer Level Chip Scale Package) package, which is ideal for applications where board space is limited.

## Applications

The Rohm Semiconductor BD57021MWV-E2 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where efficient power management is critical.
- IoT Devices: Used in Internet of Things applications that require low power consumption and reliable voltage regulation.
- Automotive Applications: Suitable for automotive electronics that operate in varying temperature conditions and require robust performance.
- Consumer Electronics: Can be used in various consumer devices such as remote controls, sensors, and small appliances.

## Conclusion

The Rohm Semiconductor BD57021MWV-E2 is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and low quiescent current, it is an excellent choice for battery-powered devices and other applications requiring reliable voltage regulation. Its built-in protection features and compact package design further enhance its appeal, making it a preferred solution for engineers and designers in the semiconductor industry.
BD57021MWV-E2 Compare Parts
  • BD57021MWV-E2 vs BD57016GWL-E2
  • BD57021MWV-E2 vs BD57015GWL-E2
  • BD57021MWV-E2 vs BD57011GWL-E2
  • BD57021MWV-E2 vs BD57011AGWL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend