☰
BD57016GWL-E2
BD57016GWL-E2
Obsolete
Description:  WIRELESS POWER RECEIVER IC. BD5
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 14720
BD57016GWL-E2 Specification
Specification
Part No
BD57016GWL-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Receiver
Current - Supply
44mA, 27mA
Voltage - Supply
20V
Operating Temperature
-25℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
80-UFBGA, CSPBGA
Supplier Device Package
UCSP50L4C
BD57016GWL-E2 Description
The Rohm Semiconductor BD57016GWL-E2 is a highly integrated power management IC designed for various applications, particularly in battery-powered devices and portable electronics. This device is part of Rohm's extensive portfolio of semiconductor solutions, which are known for their reliability, efficiency, and innovative features.

## Overview

The BD57016GWL-E2 is a DC-DC converter that provides a highly efficient power supply solution. It is designed to convert a wide range of input voltages into stable output voltages, making it suitable for powering microcontrollers, sensors, and other electronic components in portable devices. The device is particularly well-suited for applications in consumer electronics, automotive systems, and industrial equipment.

## Specifications

1. Input Voltage Range:
- The BD57016GWL-E2 operates with an input voltage range of 2.5V to 5.5V, allowing it to be used with various battery types, including lithium-ion and alkaline batteries.

2. Output Voltage:
- The device can be configured to provide a fixed output voltage of 3.3V or adjustable output voltage options, depending on the application requirements.

3. Output Current:
- The BD57016GWL-E2 can deliver a maximum output current of up to 1A, making it suitable for powering a wide range of devices.

4. Efficiency:
- The device boasts high efficiency, typically around 90% or higher, which helps to extend battery life in portable applications and reduce heat generation.

5. Switching Frequency:
- The BD57016GWL-E2 operates at a switching frequency of approximately 1.2 MHz, allowing for the use of smaller external components, such as inductors and capacitors, which helps to minimize the overall footprint of the power supply circuit.

6. Protection Features:
- The IC includes several built-in protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring safe and reliable operation in various conditions.

7. Package Type:
- The BD57016GWL-E2 is available in a compact 6-pin WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications.

8. Operating Temperature Range:
- The device is rated for operation within a temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

## Features

- Compact Design: The small package size and integrated design of the BD57016GWL-E2 make it ideal for applications where space is limited, such as wearable devices and portable electronics.

- Low Quiescent Current: The device features a low quiescent current, which is essential for battery-powered applications, as it helps to prolong battery life during idle periods.

- Flexible Output Options: The ability to configure the output voltage allows designers to tailor the power supply to meet specific application requirements.

- Ease of Use: The BD57016GWL-E2 is designed for easy integration into existing designs, with minimal external components required for operation.

## Applications

The Rohm Semiconductor BD57016GWL-E2 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices that require efficient power management.
- Consumer Appliances: Used in various consumer electronics, such as remote controls, cameras, and smart home devices.
- Automotive Systems: Suitable for powering sensors and control units in automotive applications.
- Industrial Equipment: Employed in industrial automation systems and IoT devices that require reliable power management.

## Conclusion

In summary, the Rohm Semiconductor BD57016GWL-E2 is a versatile and efficient power management IC that provides a reliable solution for various applications. With its wide input voltage range, high efficiency, and compact design, it is well-suited for battery-powered devices and portable electronics. The built-in protection features and flexible output options further enhance its appeal, making it an excellent choice for engineers and designers looking to optimize power management in their products.
BD57016GWL-E2 Compare Parts
  • BD57016GWL-E2 vs BD57020MWV-E2
  • BD57016GWL-E2 vs BD57015GWL-E2
  • BD57016GWL-E2 vs BD57011GWL-E2
  • BD57016GWL-E2 vs BD57011AGWL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend