Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD50HA5WEFJ-E2
BD50HA5WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD50HA5WEFJ-E2 Datasheet
History Price: $0.29510
In Stock: 26320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD50HA5WEFJ-E2 Specification
Specification
Part No
BD50HA5WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
8V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.9V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
6 μA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD50HA5WEFJ-E2 Related Parts
BD50C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BD50C0AFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD50C0AHFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 1A HRP-5
BD50C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BD50C0AWFP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-5
BD50C0AWFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD50C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 1A HRP-5
BD50FA1FP3-ZTL
Rohm Semiconductor
IC REG LINEAR 5V 100MA SOT89-3
BD50FA1MG-MTR
Rohm Semiconductor
IC REG LINEAR 5V 100MA 5SSOP
BD50FC0FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BD50FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A 8HTSOP
BD50FD0WHFP-TR
Rohm Semiconductor
2A 5V, FIXED OUTPUT, HIGH-ACCURA
BD50HA5WEFJ-E2 Compare Parts
BD50HA5WEFJ-E2 vs BD50HC5WEFJ-E2
BD50HA5WEFJ-E2 vs BD50HC5MEFJ-ME2
BD50HA5WEFJ-E2 vs BD50HC5MEFJ-LBH2
BD50HA5WEFJ-E2 vs BD50HC0WEFJ-E2
BD50HA5WEFJ-E2 vs BD50HC0MEFJ-ME2
BD50HA5WEFJ-E2 vs BD50HC0MEFJ-LBH2
BD50HA5WEFJ-E2 vs BD50HC0MEFJ-CE2
BD50HA5WEFJ-E2 vs BD50HA5MEFJ-ME2
BD50HA5WEFJ-E2 vs BD50HA5MEFJ-LBH2
BD50HA5WEFJ-E2 vs BD50HA3WEFJ-E2
BD50HA5WEFJ-E2 vs BD50HA3MEFJ-ME2
BD50HA5WEFJ-E2 vs BD50HA3MEFJ-LBH2
BD50HA5WEFJ-E2 vs BD50GC0WEFJ-E2
BD50HA5WEFJ-E2 vs BD50GC0MEFJ-ME2
BD50HA5WEFJ-E2 vs BD50GC0MEFJ-LBH2
BD50HA5WEFJ-E2 vs BD50GA5WEFJ-E2
BD50HA5WEFJ-E2 vs BD50GA5MEFJ-ME2
BD50HA5WEFJ-E2 vs BD50GA5MEFJ-LBH2
BD50HA5WEFJ-E2 vs BD50GA3WNUX-TR
BD50HA5WEFJ-E2 vs BD50GA3WEFJ-E2
BD50HA5WEFJ-E2 vs BD50GA3MEFJ-ME2
BD50HA5WEFJ-E2 vs BD50GA3MEFJ-LBH2
BD50HA5WEFJ-E2 vs BD50FD0WHFP-TR
BD50HA5WEFJ-E2 vs BD50FC0WEFJ-E2
BD50HA5WEFJ-E2 vs BD50FC0FP-E2
BD50HA5WEFJ-E2 vs BD50FA1MG-MTR
BD50HA5WEFJ-E2 vs BD50FA1FP3-ZTL
BD50HA5WEFJ-E2 vs BD50C0AWHFP-CTR
BD50HA5WEFJ-E2 vs BD50C0AWFP2-CE2
BD50HA5WEFJ-E2 vs BD50C0AWFP-E2
BD50HA5WEFJ-E2 vs BD50C0AWFP-CE2
BD50HA5WEFJ-E2 vs BD50C0AHFP-CTR
BD50HA5WEFJ-E2 vs BD50C0AFP2-CE2
BD50HA5WEFJ-E2 vs BD50C0AFP-CE2
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay