BD49L52G-TL
BD49L52G-TL
Not For New Designs
Description:  IC SUPERVISOR 1 CHANNEL 3SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD49L52G-TL Datasheet
History Price: $0.43000
In Stock: 4900
BD49L52G-TL Specification
Specification
Part No
BD49L52G-TL
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
BD49Lxx
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
5.2V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
3-SSOP
BD49L52G-TL Related Parts
BD4140HFV-TR
BD4140HFV-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL HVSOF5
BD4142HFV-TR
BD4142HFV-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL HVSOF5
BD45231G-TR
BD45231G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45232G-TR
BD45232G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45235G-TR
BD45235G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45241G-TR
BD45241G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45242G-TR
BD45242G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45245G-TR
BD45245G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45251G-TR
BD45251G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45252G-TR
BD45252G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45255G-TR
BD45255G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45261G-TR
BD45261G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD49L52G-TL Compare Parts
  • BD49L52G-TL vs BD49L59G-TL
  • BD49L52G-TL vs BD49L57G-TL
  • BD49L52G-TL vs BD49L56G-TL
  • BD49L52G-TL vs BD49L55G-TL
  • BD49L52G-TL vs BD49L54G-TL
  • BD49L52G-TL vs BD49L53G-TL
  • BD49L52G-TL vs BD49L51G-TL
  • BD49L52G-TL vs BD49L50G-TL
  • BD49L52G-TL vs BD49L49G-TL
  • BD49L52G-TL vs BD49L48G-TL
  • BD49L52G-TL vs BD49L47G-TL
  • BD49L52G-TL vs BD49L45G-TL
  • BD49L52G-TL vs BD49L44G-TL
  • BD49L52G-TL vs BD49L42G-TL
  • BD49L52G-TL vs BD49L41G-TL
  • BD49L52G-TL vs BD49L40G-TL
  • BD49L52G-TL vs BD49L39G-TL
  • BD49L52G-TL vs BD49L38G-TL
  • BD49L52G-TL vs BD49L37G-TL
  • BD49L52G-TL vs BD49L34G-TL
  • BD49L52G-TL vs BD49L33G-TL
  • BD49L52G-TL vs BD49L30G-TL
  • BD49L52G-TL vs BD49L27G-TL
  • BD49L52G-TL vs BD49L25G-TL
  • BD49L52G-TL vs BD49K60G-TL
  • BD49L52G-TL vs BD49K59G-TL
  • BD49L52G-TL vs BD49K57G-TL
  • BD49L52G-TL vs BD49K55G-TL
  • BD49L52G-TL vs BD49K54G-TL
  • BD49L52G-TL vs BD49K53G-TL
  • BD49L52G-TL vs BD49K52G-TL
  • BD49L52G-TL vs BD49K51G-TL
  • BD49L52G-TL vs BD49K50G-TL
  • BD49L52G-TL vs BD49K49G-TL
  • BD49L52G-TL vs BD49K48G-TL
  • BD49L52G-TL vs BD49K47G-TL
  • BD49L52G-TL vs BD49K45G-TL
  • BD49L52G-TL vs BD49K44G-TL
  • BD49L52G-TL vs BD49K42G-TL
  • BD49L52G-TL vs BD49K41G-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!