BD49L25G-TL
BD49L25G-TL
Not For New Designs
Description:  IC SUPERVISOR 1 CHANNEL 3SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD49L25G-TL Datasheet
History Price: $0.44000
In Stock: 45100
BD49L25G-TL Specification
Specification
Part No
BD49L25G-TL
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
BD49Lxx
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
2.5V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
3-SSOP
BD49L25G-TL Related Parts
BD4140HFV-TR
BD4140HFV-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL HVSOF5
BD4142HFV-TR
BD4142HFV-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL HVSOF5
BD45231G-TR
BD45231G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45232G-TR
BD45232G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45235G-TR
BD45235G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45241G-TR
BD45241G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45242G-TR
BD45242G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45245G-TR
BD45245G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45251G-TR
BD45251G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45252G-TR
BD45252G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45255G-TR
BD45255G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD45261G-TR
BD45261G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BD49L25G-TL Description

## Overview

The Rohm Semiconductor BD49L25G-TL is a high-voltage NPN power transistor specifically designed for switching and amplification applications in consumer electronics, industrial circuits, and power management systems. It belongs to the BD49 series of high-voltage transistors and is optimized for low saturation voltage, high current handling, and reliable operation in demanding environments. The device is packaged in a TO-220F form factor, which facilitates efficient heat dissipation and easy mounting in power electronics designs.

## Key Features

* High collector-emitter voltage (VCEO): 250 V maximum
* Collector current (IC): 4 A continuous operation
* Low collector-emitter saturation voltage (VCE(sat)): typically 1.8 V at IC = 2 A
* DC current gain (hFE): 40 to 320 depending on collector current and voltage
* Fast switching capability suitable for PWM and high-speed applications
* TO-220F surface-mount package for improved thermal management
* High junction temperature rating: 150°C maximum
* Robust avalanche energy capability for inductive load protection
* Lead-free, RoHS compliant

## Electrical Characteristics

* Collector-Emitter Voltage (VCEO): 250 V
* Collector-Base Voltage (VCBO): 250 V
* Emitter-Base Voltage (VEBO): 5 V
* Collector Current, continuous (IC): 4 A
* Collector Current, pulsed (ICM): 8 A
* Collector-Emitter Saturation Voltage (VCE(sat)): typically 1.8 V at IC = 2 A, IB = 0.2 A
* Base-Emitter Voltage (VBE(on)): typically 1.2 V at IC = 2 A
* DC Current Gain (hFE): 40–320 depending on IC and VCE conditions
* Transition frequency (fT): typically 5 MHz
* Collector-Emitter Leakage Current (ICEX): typically 50 μA at VCE = 250 V, TC = 25°C

## Thermal Characteristics

* Junction-to-Ambient Thermal Resistance (RθJA): 62.5°C/W typical for TO-220F without additional heatsink
* Junction-to-Case Thermal Resistance (RθJC): 1.5°C/W
* Maximum Junction Temperature (Tj(max)): 150°C
* Maximum Storage Temperature: -55°C to +150°C
* Heat-sinking is recommended at high currents to maintain safe junction temperature and prevent thermal runaway

## Switching and Performance Characteristics

* Turn-on and turn-off times suitable for medium-frequency switching applications
* Capable of driving inductive loads with controlled switching to minimize voltage spikes
* High safe operating area (SOA) ensures reliable performance under overload or transient conditions
* Suitable for motor drivers, relay drivers, switching power supplies, and audio amplifiers

## Applications

* Power switching for industrial and consumer electronics
* Relay and solenoid drivers requiring high-voltage switching
* Switching regulators and DC-DC converters
* Motor control circuits for small to medium loads
* Audio amplifiers as a high-voltage output transistor
* Inductive load control applications benefiting from avalanche energy robustness

## Package Information

* Package type: TO-220F
* Dimensions: standard TO-220F footprint with insulated tab for mounting to heat sink
* Pin configuration: 3-pin NPN transistor with Collector on tab, Base and Emitter leads
* Dielectric isolation of tab enables direct mounting without additional insulation in many designs
* Lead material: tin-plated copper for reliable soldering and thermal conductivity

## Reliability and Protection Features

* Avalanche energy rating: capable of withstanding brief inductive load spikes without damage
* Overcurrent robustness: designed to tolerate transient current peaks beyond continuous IC ratings
* Junction temperature monitoring recommended for sustained high-power operation
* RoHS and lead-free compliant for environmentally safe design

The BD49L25G-TL combines high-voltage tolerance, substantial current handling, low saturation voltage, and robust thermal management, making it suitable for demanding switching applications where efficiency, reliability, and compact design are essential.
BD49L25G-TL Compare Parts
  • BD49L25G-TL vs BD49L59G-TL
  • BD49L25G-TL vs BD49L57G-TL
  • BD49L25G-TL vs BD49L56G-TL
  • BD49L25G-TL vs BD49L55G-TL
  • BD49L25G-TL vs BD49L54G-TL
  • BD49L25G-TL vs BD49L53G-TL
  • BD49L25G-TL vs BD49L52G-TL
  • BD49L25G-TL vs BD49L51G-TL
  • BD49L25G-TL vs BD49L50G-TL
  • BD49L25G-TL vs BD49L49G-TL
  • BD49L25G-TL vs BD49L48G-TL
  • BD49L25G-TL vs BD49L47G-TL
  • BD49L25G-TL vs BD49L45G-TL
  • BD49L25G-TL vs BD49L44G-TL
  • BD49L25G-TL vs BD49L42G-TL
  • BD49L25G-TL vs BD49L41G-TL
  • BD49L25G-TL vs BD49L40G-TL
  • BD49L25G-TL vs BD49L39G-TL
  • BD49L25G-TL vs BD49L38G-TL
  • BD49L25G-TL vs BD49L37G-TL
  • BD49L25G-TL vs BD49L34G-TL
  • BD49L25G-TL vs BD49L33G-TL
  • BD49L25G-TL vs BD49L30G-TL
  • BD49L25G-TL vs BD49L27G-TL
  • BD49L25G-TL vs BD49K60G-TL
  • BD49L25G-TL vs BD49K59G-TL
  • BD49L25G-TL vs BD49K57G-TL
  • BD49L25G-TL vs BD49K55G-TL
  • BD49L25G-TL vs BD49K54G-TL
  • BD49L25G-TL vs BD49K53G-TL
  • BD49L25G-TL vs BD49K52G-TL
  • BD49L25G-TL vs BD49K51G-TL
  • BD49L25G-TL vs BD49K50G-TL
  • BD49L25G-TL vs BD49K49G-TL
  • BD49L25G-TL vs BD49K48G-TL
  • BD49L25G-TL vs BD49K47G-TL
  • BD49L25G-TL vs BD49K45G-TL
  • BD49L25G-TL vs BD49K44G-TL
  • BD49L25G-TL vs BD49K42G-TL
  • BD49L25G-TL vs BD49K41G-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!