☰
BD4911FM-E2
BD4911FM-E2
Obsolete
Description:  IC REG CONV PWR SUP 2OUT 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4911FM-E2 Datasheet
History Price: Obsolete
In Stock: 39040
BD4911FM-E2 Specification
Specification
Part No
BD4911FM-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Power Supplies
Voltage - Input
1.2V ~ 16V
Number of Outputs
2
Voltage - Output
5V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
BD4911FM-E2 PDF Datasheet
BD4911FM-E2 Compare Parts
  • BD4911FM-E2 vs BD4903FM-E2
  • BD4911FM-E2 vs BD4901FM-E2
  • BD4911FM-E2 vs BD4900FM-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top