Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD4275FP2-CE2
BD4275FP2-CE2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA TO263-5F
Manufacturer:
Rohm Semiconductor
Datasheet:
BD4275FP2-CE2 Datasheet
History Price: $1.44320
In Stock: 46560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD4275FP2-CE2 Specification
Specification
Part No
BD4275FP2-CE2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
45V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 300mA
Current - Output
500mA
Current - Quiescent (Iq)
150 μA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Thermal Shutdown, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-263-5
BD4275FP2-CE2 PDF Datasheet
BD4275FP2-CE2 Datasheet
Click and Download: BD4275FP2-CE2 Datasheet
BD4275FP2-CE2 Related Parts
BD42540FJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 70MA 8-SOP-J
BD4269EFJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 300MA 8HTSOP
BD4269FJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 200MA 8-SOP-J
BD4269UEFJ-CE2
Rohm Semiconductor
300MA OUTPUT LDO REGULATOR WITH
BD4271EFJ-CE2
Rohm Semiconductor
550MA OUTPUT LDO REGULATOR WITH
BD4271FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 550MA TO263-7
BD4271HFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 550MA HRP7
BD42754FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO263-5
BD42754FPJ-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO252-J5F
BD4275FPJ-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO252-J5F
BD433M2EFJ-CE2
Rohm Semiconductor
IC REG LINEAR 3.3V 200MA 8HTSOP
BD433M2FP3-CE2
Rohm Semiconductor
IC REG LIN 3.3V 200MA SOT223-4F
BD4275FP2-CE2 Compare Parts
BD4275FP2-CE2 vs BD450U2EFJ-CE2
BD4275FP2-CE2 vs BD450M5WFPJ-CZE2
BD4275FP2-CE2 vs BD450M5WFP2-CZE2
BD4275FP2-CE2 vs BD450M5FP2-CZE2
BD4275FP2-CE2 vs BD450M5FP-CE2
BD4275FP2-CE2 vs BD450M2WFP3-CE2
BD4275FP2-CE2 vs BD450M2WEFJ-CE2
BD4275FP2-CE2 vs BD450M2FP3-CE2
BD4275FP2-CE2 vs BD450M2EFJ-CE2
BD4275FP2-CE2 vs BD433U2WEFJ-CE2
BD4275FP2-CE2 vs BD433U2EFJ-CE2
BD4275FP2-CE2 vs BD433M5WFPJ-CZE2
BD4275FP2-CE2 vs BD433M5WFP2-CZE2
BD4275FP2-CE2 vs BD433M5FP2-CZE2
BD4275FP2-CE2 vs BD433M5FP-CE2
BD4275FP2-CE2 vs BD433M2WFP3-CE2
BD4275FP2-CE2 vs BD433M2WEFJ-CE2
BD4275FP2-CE2 vs BD433M2FP3-CE2
BD4275FP2-CE2 vs BD433M2EFJ-CE2
BD4275FP2-CE2 vs BD4275FPJ-CE2
BD4275FP2-CE2 vs BD42754FPJ-CE2
BD4275FP2-CE2 vs BD42754FP2-CE2
BD4275FP2-CE2 vs BD4271HFP-CTR
BD4275FP2-CE2 vs BD4271FP2-CE2
BD4275FP2-CE2 vs BD4271EFJ-CE2
BD4275FP2-CE2 vs BD4269UEFJ-CE2
BD4275FP2-CE2 vs BD4269FJ-CE2
BD4275FP2-CE2 vs BD4269EFJ-CE2
BD4275FP2-CE2 vs BD42540FJ-CE2
BD4275FP2-CE2 vs BD4211FV-E2
BD4275FP2-CE2 vs BD4210EKN-E2
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods