☰
BD3893FV-E2
BD3893FV-E2
Obsolete
Description:  IC SIGNAL PROCESSOR 16SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3893FV-E2 Datasheet
History Price: Obsolete
In Stock: 1880
BD3893FV-E2 Specification
Specification
Part No
BD3893FV-E2
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Processor
Input Type
Analog
Output Type
Analog
Current - Supply
-
Operating Temperature
-25 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BD3893FV-E2 PDF Datasheet
BD3893FV-E2 Related Parts
BD3852MUZ-ZTR
BD3852MUZ-ZTR
Rohm Semiconductor
SHOCK SENSOR (IMPACT SENSOR) AMP
BD3896FV-E2
BD3896FV-E2
Rohm Semiconductor
IC SIGNAL PROCESSOR 16SSOP
BD3897FV-E2
BD3897FV-E2
Rohm Semiconductor
IC SIGNAL PROCESSOR 16SSOP
BD3897FVM-TR
BD3897FVM-TR
Rohm Semiconductor
IC SIGNAL PROCESSOR 8MSOP
BD3896FV-FE2
BD3896FV-FE2
Rohm Semiconductor
IC SHOCK SENSOR PROCESSOR SSOP
BD3897FV-TE2
BD3897FV-TE2
Rohm Semiconductor
IC SHOCK SENSOR PROCESSOR SSOP
BD3898HFN-GTR
BD3898HFN-GTR
Rohm Semiconductor
IC SHOCK SENSOR PROCESSOR SSOP
BD3893FV-E2 Compare Parts
  • BD3893FV-E2 vs BD3897FV-E2
  • BD3893FV-E2 vs BD3896FV-E2
  • BD3893FV-E2 vs BD3852MUZ-ZTR
  • BD3893FV-E2 vs BD3898HFN-GTR
  • BD3893FV-E2 vs BD3897FV-TE2
  • BD3893FV-E2 vs BD3896FV-FE2
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great