Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Rohm Semiconductor BD3501FVM-TR
BD3501FVM-TR
Obsolete
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
IC LNR REG CTRLR 1OUT 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3501FVM-TR Datasheet
History Price: Obsolete
In Stock: 34960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3501FVM-TR Specification
Specification
Part No
BD3501FVM-TR
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Fixed
Number of Outputs
1
Current - Supply
-
Voltage - Input
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 100 ℃
Package / Case
Surface Mount
Supplier Device Package
8-MSOP
BD3501FVM-TR PDF Datasheet
BD3501FVM-TR Datasheet
Click and Download: BD3501FVM-TR Datasheet
BD3501FVM-TR Compare Parts
BD3501FVM-TR vs BD3520FVM-TR
BD3501FVM-TR vs BD3504FVM-TR
BD3501FVM-TR vs BD3502FVM-TR
BD3501FVM-TR vs BD3500FVM-TR
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!