☰
BD33FC0WFP-E2
BD33FC0WFP-E2
Active
Description:  1A 3.3V, FIXED OUTPUT, HIGH-ACCU
Manufacturer:  Rohm Semiconductor
History Price: $1.80000
In Stock: 10820
BD33FC0WFP-E2 Specification
Specification
Part No
BD33FC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BD33FC0WFP-E2 Related Parts
BD3004HFP-TR
BD3004HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3005HFP-TR
BD3005HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3020HFP-TR
BD3020HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD3021HFP-TR
BD3021HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD30FC0WEFJ-E2
BD30FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A 8HTSOP
BD30FC0WFP-E2
BD30FC0WFP-E2
Rohm Semiconductor
1A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30FD0WHFP-TR
BD30FD0WHFP-TR
Rohm Semiconductor
2A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30GA3MEFJ-LBH2
BD30GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP
BD30GA3MEFJ-ME2
BD30GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WEFJ-E2
BD30GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WNUX-TR
BD30GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD30GA5MEFJ-LBH2
BD30GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 500MA 8HTSOP
BD33FC0WFP-E2 Compare Parts
  • BD33FC0WFP-E2 vs BD3987FV-E2
  • BD33FC0WFP-E2 vs BD3985FV-E2
  • BD33FC0WFP-E2 vs BD3951F-E2
  • BD33FC0WFP-E2 vs BD3941HFP-TR
  • BD33FC0WFP-E2 vs BD3941FP-E2
  • BD33FC0WFP-E2 vs BD3940FP-E2
  • BD33FC0WFP-E2 vs BD3932FP-E2
  • BD33FC0WFP-E2 vs BD3931HFP-TR
  • BD33FC0WFP-E2 vs BD3931FP-E2
  • BD33FC0WFP-E2 vs BD3930FP-E2
  • BD33FC0WFP-E2 vs BD3925HFP-CTR
  • BD33FC0WFP-E2 vs BD3925FP-CE2
  • BD33FC0WFP-E2 vs BD37215MUV-E2
  • BD33FC0WFP-E2 vs BD37210MUV-E2
  • BD33FC0WFP-E2 vs BD37201NUX-TR
  • BD33FC0WFP-E2 vs BD3650FP-ME2
  • BD33FC0WFP-E2 vs BD3575YHFP-MTR
  • BD33FC0WFP-E2 vs BD3575YFP-ME2
  • BD33FC0WFP-E2 vs BD3575HFP-TR
  • BD33FC0WFP-E2 vs BD3574YHFP-MTR
  • BD33FC0WFP-E2 vs BD3574YFP-ME2
  • BD33FC0WFP-E2 vs BD3574HFP-TR
  • BD33FC0WFP-E2 vs BD3574FP-E2
  • BD33FC0WFP-E2 vs BD3573YHFP-MTR
  • BD33FC0WFP-E2 vs BD3573YFP-ME2
  • BD33FC0WFP-E2 vs BD3573HFP-TR
  • BD33FC0WFP-E2 vs BD3572YHFP-MTR
  • BD33FC0WFP-E2 vs BD3572YFP-ME2
  • BD33FC0WFP-E2 vs BD3572HFP-TR
  • BD33FC0WFP-E2 vs BD3572FP-E2
  • BD33FC0WFP-E2 vs BD3571YHFP-MTR
  • BD33FC0WFP-E2 vs BD3571YFP-ME2
  • BD33FC0WFP-E2 vs BD3571HFP-TR
  • BD33FC0WFP-E2 vs BD3571FP-E2
  • BD33FC0WFP-E2 vs BD3570YHFP-MTR
  • BD33FC0WFP-E2 vs BD3570YFP-ME2
  • BD33FC0WFP-E2 vs BD3570HFP-TR
  • BD33FC0WFP-E2 vs BD3570FP-E2
  • BD33FC0WFP-E2 vs BD35618HFV-TR
  • BD33FC0WFP-E2 vs BD35605HFN-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!