☰
BD33FC0WEFJ-E2
BD33FC0WEFJ-E2
Active
Description:  IC REG LINEAR 3.3V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 40390
BD33FC0WEFJ-E2 Specification
Specification
Part No
BD33FC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
2.5 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD33FC0WEFJ-E2 Related Parts
BD3004HFP-TR
BD3004HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3005HFP-TR
BD3005HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3020HFP-TR
BD3020HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD3021HFP-TR
BD3021HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD30FC0WEFJ-E2
BD30FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A 8HTSOP
BD30FC0WFP-E2
BD30FC0WFP-E2
Rohm Semiconductor
1A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30FD0WHFP-TR
BD30FD0WHFP-TR
Rohm Semiconductor
2A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30GA3MEFJ-LBH2
BD30GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP
BD30GA3MEFJ-ME2
BD30GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WEFJ-E2
BD30GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WNUX-TR
BD30GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD30GA5MEFJ-LBH2
BD30GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 500MA 8HTSOP
BD33FC0WEFJ-E2 Description
The Rohm Semiconductor BD33FC0WEFJ-E2 is a highly efficient low-dropout (LDO) voltage regulator designed for a variety of applications, particularly in consumer electronics, automotive systems, and industrial devices. This device is known for its compact design, low noise output, and high performance, making it an excellent choice for powering sensitive electronic components.

## Overview

The BD33FC0WEFJ-E2 is engineered to provide a stable output voltage with minimal dropout voltage, which is the voltage difference between the input and output when the regulator is in operation. This feature is particularly important in battery-powered applications where maximizing battery life is crucial. The LDO is capable of delivering a regulated output voltage while maintaining high efficiency and low output noise, making it suitable for powering RF circuits, analog devices, and microcontrollers.

## Key Features

1. Low Dropout Voltage: The BD33FC0WEFJ-E2 features a low dropout voltage, typically around 0.1V at a load current of 300mA. This allows it to maintain regulation even when the input voltage is very close to the output voltage.

2. Output Current Capability: The device can provide a maximum output current of 300mA, making it suitable for a variety of applications that require moderate power levels.

3. Wide Input Voltage Range: The BD33FC0WEFJ-E2 supports a wide input voltage range, typically from 2.5V to 6.0V, allowing it to be used in various power supply scenarios.

4. Low Output Noise: The LDO is designed to minimize output noise, which is essential for applications that require clean power, such as audio and RF circuits.

5. Built-in Protection Features: The device includes several protection features, such as overcurrent protection (OCP) and thermal shutdown (TSD), ensuring reliable operation and safeguarding both the regulator and the connected load.

6. Compact Package: The BD33FC0WEFJ-E2 is available in a compact WDFN package, which is advantageous for space-constrained applications and simplifies PCB design.

7. High Power Supply Rejection Ratio (PSRR): The LDO exhibits a high PSRR, which helps to filter out noise from the input power supply, providing a cleaner output voltage.

8. Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.

## Specifications

- Type: Low-Dropout (LDO) Voltage Regulator
- Input Voltage Range: 2.5V to 6.0V
- Output Voltage: 3.3V (fixed)
- Maximum Output Current: 300mA
- Dropout Voltage: 0.1V (typical at 300mA)
- Output Noise Voltage: 30µVrms (typical)
- Power Supply Rejection Ratio (PSRR): 70dB (typical at 1kHz)
- Operating Temperature Range: -40°C to +85°C
- Package Type: WDFN (5-pin)

## Applications

The BD33FC0WEFJ-E2 is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Ideal for powering devices such as smartphones, tablets, and portable electronics where low noise and high efficiency are critical.
- Automotive Applications: Can be used in automotive electronics for powering sensors, microcontrollers, and infotainment systems.
- Industrial Equipment: Suitable for powering industrial sensors, actuators, and control systems that require stable voltage regulation.
- RF and Analog Circuits: Its low output noise and high PSRR make it an excellent choice for RF applications and analog signal processing.

## Conclusion

The Rohm Semiconductor BD33FC0WEFJ-E2 is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, wide input voltage range, and built-in protection features, it is an excellent choice for designers looking to implement reliable power solutions in their products. The BD33FC0WEFJ-E2%27s high efficiency and low output noise make it particularly attractive for battery-operated devices and sensitive electronic circuits, ensuring long operational life and performance stability. Its compact design further enhances its applicability in space-constrained environments, making it a valuable component for engineers and designers across various industries.
BD33FC0WEFJ-E2 Compare Parts
  • BD33FC0WEFJ-E2 vs BD3987FV-E2
  • BD33FC0WEFJ-E2 vs BD3985FV-E2
  • BD33FC0WEFJ-E2 vs BD3951F-E2
  • BD33FC0WEFJ-E2 vs BD3941HFP-TR
  • BD33FC0WEFJ-E2 vs BD3941FP-E2
  • BD33FC0WEFJ-E2 vs BD3940FP-E2
  • BD33FC0WEFJ-E2 vs BD3932FP-E2
  • BD33FC0WEFJ-E2 vs BD3931HFP-TR
  • BD33FC0WEFJ-E2 vs BD3931FP-E2
  • BD33FC0WEFJ-E2 vs BD3930FP-E2
  • BD33FC0WEFJ-E2 vs BD3925HFP-CTR
  • BD33FC0WEFJ-E2 vs BD3925FP-CE2
  • BD33FC0WEFJ-E2 vs BD37215MUV-E2
  • BD33FC0WEFJ-E2 vs BD37210MUV-E2
  • BD33FC0WEFJ-E2 vs BD37201NUX-TR
  • BD33FC0WEFJ-E2 vs BD3650FP-ME2
  • BD33FC0WEFJ-E2 vs BD3575YHFP-MTR
  • BD33FC0WEFJ-E2 vs BD3575YFP-ME2
  • BD33FC0WEFJ-E2 vs BD3575HFP-TR
  • BD33FC0WEFJ-E2 vs BD3574YHFP-MTR
  • BD33FC0WEFJ-E2 vs BD3574YFP-ME2
  • BD33FC0WEFJ-E2 vs BD3574HFP-TR
  • BD33FC0WEFJ-E2 vs BD3574FP-E2
  • BD33FC0WEFJ-E2 vs BD3573YHFP-MTR
  • BD33FC0WEFJ-E2 vs BD3573YFP-ME2
  • BD33FC0WEFJ-E2 vs BD3573HFP-TR
  • BD33FC0WEFJ-E2 vs BD3572YHFP-MTR
  • BD33FC0WEFJ-E2 vs BD3572YFP-ME2
  • BD33FC0WEFJ-E2 vs BD3572HFP-TR
  • BD33FC0WEFJ-E2 vs BD3572FP-E2
  • BD33FC0WEFJ-E2 vs BD3571YHFP-MTR
  • BD33FC0WEFJ-E2 vs BD3571YFP-ME2
  • BD33FC0WEFJ-E2 vs BD3571HFP-TR
  • BD33FC0WEFJ-E2 vs BD3571FP-E2
  • BD33FC0WEFJ-E2 vs BD3570YHFP-MTR
  • BD33FC0WEFJ-E2 vs BD3570YFP-ME2
  • BD33FC0WEFJ-E2 vs BD3570HFP-TR
  • BD33FC0WEFJ-E2 vs BD3570FP-E2
  • BD33FC0WEFJ-E2 vs BD35618HFV-TR
  • BD33FC0WEFJ-E2 vs BD35605HFN-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!