☰
BD3376EFV-CE2
BD3376EFV-CE2
Active
Description:  IC INTFACE SPECIALIZED 30HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $5.50000
In Stock: 24920
BD3376EFV-CE2 Specification
Specification
Part No
BD3376EFV-CE2
Category
Interface - Specialized
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
SPI
Voltage - Supply
8V ~ 26V
Package / Case
30-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
30-HTSSOP-B
Mounting Type
Surface Mount
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend