☰
BD2812GU-E2
BD2812GU-E2
Active
Description:  IC LED DRV RGLTR I2C VCSP85H3
Manufacturer:  Rohm Semiconductor
Datasheet:   BD2812GU-E2 Datasheet
History Price: $4.44000
In Stock: 35130
BD2812GU-E2 Specification
Specification
Part No
BD2812GU-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
2
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
3.9V, 4.2V, 4.5V, 4.8V
Current - Output / Channel
30.48mA
Frequency
1MHz
Dimming
I2C
Applications
LED Lighting
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFBGA, CSPBGA
Supplier Device Package
VCSP85H3
BD2812GU-E2 Compare Parts
  • BD2812GU-E2 vs BD2802GU-E2
  • BD2812GU-E2 vs BD2606MVV-E2
  • BD2812GU-E2 vs BD2801MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious