☰
BD2801MUV-E2
BD2801MUV-E2
Active
Description:  3CH BUILT-IN CHARGE PUMP LINEAR
Manufacturer:  Rohm Semiconductor
History Price: $0.93000
In Stock: 25560
BD2801MUV-E2 Specification
Specification
Part No
BD2801MUV-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
No
Number of Outputs
3
Voltage - Supply (Min)
-
Voltage - Supply (Max)
-
Voltage - Output
20V
Current - Output / Channel
100mA
Frequency
-
Dimming
-
Applications
General Purpose
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
VQFN016V3030
BD2801MUV-E2 Compare Parts
  • BD2801MUV-E2 vs BD2808MUV-ME2
  • BD2801MUV-E2 vs BD2802GU-E2
  • BD2801MUV-E2 vs BD2606MVV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.