☰
BD25IA5WEFJ-E2
BD25IA5WEFJ-E2
Active
Description:  IC REG LINEAR 2.5V 500MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.25514
In Stock: 12080
BD25IA5WEFJ-E2 Specification
Specification
Part No
BD25IA5WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
0.25 mA
Current - Supply (Max)
500 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD25IA5WEFJ-E2 Related Parts
BD25FD0WHFP-TR
BD25FD0WHFP-TR
Rohm Semiconductor
2A 2.5V, FIXED OUTPUT, HIGH-ACCU
BD25GA3MEFJ-LBH2
BD25GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 2.5V 300MA 8HTSOP
BD25GA3MEFJ-ME2
BD25GA3MEFJ-ME2
Rohm Semiconductor
IC REG LIN 2.5V 300MA 8HTSOP-J
BD25GA3WEFJ-E2
BD25GA3WEFJ-E2
Rohm Semiconductor
IC REG LIN 2.5V 300MA 8HTSOP-J
BD25GA3WNUX-TR
BD25GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD25GA5MEFJ-LBH2
BD25GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 2.5V 500MA 8HTSOP
BD25GA5MEFJ-ME2
BD25GA5MEFJ-ME2
Rohm Semiconductor
IC REG LIN 2.5V 500MA 8HTSOP-J
BD25GA5WEFJ-E2
BD25GA5WEFJ-E2
Rohm Semiconductor
IC REG LIN 2.5V 500MA 8HTSOP-J
BD25GC0MEFJ-LBH2
BD25GC0MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8HTSOP
BD25GC0MEFJ-ME2
BD25GC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8HTSOP-J
BD25GC0WEFJ-E2
BD25GC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8HTSOP
BD25HA3MEFJ-LBH2
BD25HA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 2.5V 300MA 8HTSOP
BD25IA5WEFJ-E2 Compare Parts
  • BD25IA5WEFJ-E2 vs BD25KA5WFP-E2
  • BD25IA5WEFJ-E2 vs BD25KA5WF-E2
  • BD25IA5WEFJ-E2 vs BD25KA5FP-E2
  • BD25IA5WEFJ-E2 vs BD25IC0WHFV-GTR
  • BD25IA5WEFJ-E2 vs BD25IC0WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25IC0MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25IC0MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25IA5MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25IA5MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25HC5WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25HC5MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25HC5MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25HC0WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25HC0MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25HC0MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25HA5WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25HA5MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25HA5MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25HA3WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25HA3MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25HA3MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25GC0WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25GC0MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25GC0MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25GA5WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25GA5MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25GA5MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25GA3WNUX-TR
  • BD25IA5WEFJ-E2 vs BD25GA3WEFJ-E2
  • BD25IA5WEFJ-E2 vs BD25GA3MEFJ-ME2
  • BD25IA5WEFJ-E2 vs BD25GA3MEFJ-LBH2
  • BD25IA5WEFJ-E2 vs BD25FD0WHFP-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos