Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Rohm Semiconductor BD22441G-CTR
BD22441G-CTR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
AUTOMOTIVE 1CH ADJUSTABLE CURREN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD22441G-CTR Datasheet
History Price: $0.94000
In Stock: 21065
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD22441G-CTR Specification
Specification
Part No
BD22441G-CTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.7A
Rds On (Typ)
100mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
6-SSOP
Package / Case
SOT-23-6
BD22441G-CTR Related Parts
BD2041AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2042AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
BD2045AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2046AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
BD2051AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2052AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
BD2055AFJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD2056AFJ-E2
Rohm Semiconductor
IC SWITCH HIGH SIDE 2CH SOP-J8
BD2061AFJ-E2
Rohm Semiconductor
IC SWITCH USB HI SIDE 1CH SOP-J8
BD2062FJ-E2
Rohm Semiconductor
IC SWITCH USB HI SIDE 2CH 8SOJP
BD2062FJ-LBE2
Rohm Semiconductor
IC SWITCH USB HI SIDE 2CH SOP8J
BD2065AFJ-E2
Rohm Semiconductor
IC SWITCH USB HI SIDE 1CH SOP-J8
BD22441G-CTR Compare Parts
BD22441G-CTR vs BD2268G-MGTR
BD22441G-CTR vs BD2267G-MGTR
BD22441G-CTR vs BD2266G-MGTR
BD22441G-CTR vs BD2265G-MGTR
BD22441G-CTR vs BD2264G-MGTR
BD22441G-CTR vs BD22641G-MTR
BD22441G-CTR vs BD2262G-MGTR
BD22441G-CTR vs BD22621G-MTR
BD22441G-CTR vs BD2248G-GTR
BD22441G-CTR vs BD2247G-GTR
BD22441G-CTR vs BD2246G-GTR
BD22441G-CTR vs BD2245G-MGTR
BD22441G-CTR vs BD2244G-MGTR
BD22441G-CTR vs BD2243G-GTR
BD22441G-CTR vs BD2242G-GTR
BD22441G-CTR vs BD2241G-GTR
BD22441G-CTR vs BD2240G-GTR
BD22441G-CTR vs BD2233G-GTR
BD22441G-CTR vs BD2232G-GTR
BD22441G-CTR vs BD2227G-TR
BD22441G-CTR vs BD2227G-LBTR
BD22441G-CTR vs BD2226G-TR
BD22441G-CTR vs BD2226G-LBTR
BD22441G-CTR vs BD2225G-TR
BD22441G-CTR vs BD2225G-LBTR
BD22441G-CTR vs BD2224G-TR
BD22441G-CTR vs BD2224G-LBTR
BD22441G-CTR vs BD2222G-GTR
BD22441G-CTR vs BD2221G-TR
BD22441G-CTR vs BD2221G-LBTR
BD22441G-CTR vs BD2220G-TR
BD22441G-CTR vs BD2220G-LBTR
BD22441G-CTR vs BD2206G-TR
BD22441G-CTR vs BD2206G-LBTR
BD22441G-CTR vs BD2204GUL-E2
BD22441G-CTR vs BD2202G-TR
BD22441G-CTR vs BD2202G-LBTR
BD22441G-CTR vs BD2201GUL-E2
BD22441G-CTR vs BD2200GUL-E2
BD22441G-CTR vs BD2069FJ-MGE2
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described