☰
BD1604MVV-E2
BD1604MVV-E2
Not For New Designs
Description:  IC LED DRIVER RGLTR 30MA 16SQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.44000
In Stock: 13090
BD1604MVV-E2 Specification
Specification
Part No
BD1604MVV-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
30mA
Frequency
1MHz
Dimming
-
Applications
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
SQFN016V4040
BD1604MVV-E2 Related Parts
BD1204GWL-E2
BD1204GWL-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM UCSP50L1
BD1206GUL-E2
BD1206GUL-E2
Rohm Semiconductor
IC LED DRIVER RGLTR DIM VCSP50L2
BD12801MUF-ME2
BD12801MUF-ME2
Rohm Semiconductor
16-CHANNEL CONSTANT CURRENT DRIV
BD1601MUV-E2
BD1601MUV-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 30MA 16VQFN
BD1603NUV-E2
BD1603NUV-E2
Rohm Semiconductor
IC LED DRVR RGLTR VSON010V3030
BD1604MUV-E2
BD1604MUV-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 30MA 16VQFN
BD1606MVV-E2
BD1606MVV-E2
Rohm Semiconductor
IC LED DRV RGLTR I2C 20MA 16SQFN
BD1754HFN-TR
BD1754HFN-TR
Rohm Semiconductor
IC LED DRV LIN MULT-STEP 8HSON
BD18326NUF-ME2
BD18326NUF-ME2
Rohm Semiconductor
IC LED DRV LIN PWM 600MA 10VSON
BD18327EFV-ME2
BD18327EFV-ME2
Rohm Semiconductor
IC LED DRVR LIN NO 1.5A 20HTSSOP
BD18336NUF-ME2
BD18336NUF-ME2
Rohm Semiconductor
IC LED DRV PS PWM VSON10FV3030
BD18337EFV-ME2
BD18337EFV-ME2
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
BD1604MVV-E2 Compare Parts
  • BD1604MVV-E2 vs BD18378EFV-ME2
  • BD1604MVV-E2 vs BD18377EFV-ME2
  • BD1604MVV-E2 vs BD18362EFV-ME2
  • BD1604MVV-E2 vs BD18353MUF-ME2
  • BD1604MVV-E2 vs BD18353EFV-ME2
  • BD1604MVV-E2 vs BD18351EFV-ME2
  • BD1604MVV-E2 vs BD18347EFV-ME2
  • BD1604MVV-E2 vs BD18347AEFV-ME2
  • BD1604MVV-E2 vs BD18345EFV-ME2
  • BD1604MVV-E2 vs BD18343FV-ME2
  • BD1604MVV-E2 vs BD18342FV-ME2
  • BD1604MVV-E2 vs BD18341FV-ME2
  • BD1604MVV-E2 vs BD18340FV-ME2
  • BD1604MVV-E2 vs BD18337EFV-ME2
  • BD1604MVV-E2 vs BD18336NUF-ME2
  • BD1604MVV-E2 vs BD18327EFV-ME2
  • BD1604MVV-E2 vs BD18326NUF-ME2
  • BD1604MVV-E2 vs BD1754HFN-TR
  • BD1604MVV-E2 vs BD1606MVV-E2
  • BD1604MVV-E2 vs BD1604MUV-E2
  • BD1604MVV-E2 vs BD1603NUV-E2
  • BD1604MVV-E2 vs BD1601MUV-E2
  • BD1604MVV-E2 vs BD12801MUF-ME2
  • BD1604MVV-E2 vs BD1206GUL-E2
  • BD1604MVV-E2 vs BD1204GWL-E2
  • BD1604MVV-E2 vs BD18398RUV-ME2
  • BD1604MVV-E2 vs BD18397RUV-ME2
  • BD1604MVV-E2 vs BD18333EUV-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.