☰
BD12734FVJ-E2
BD12734FVJ-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.48000
In Stock: 28810
BD12734FVJ-E2 Specification
Specification
Part No
BD12734FVJ-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.4V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
1 mV
Current - Supply
1.2mA
Current - Output / Channel
12 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP-BJ
BD12734FVJ-E2 Related Parts
BD12730G-GTR
BD12730G-GTR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD12732F-GE2
BD12732F-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BD12732FJ-GE2
BD12732FJ-GE2
Rohm Semiconductor
LOW SUPPLY CURRENT INPUT/OUTPUT
BD12732FV-GE2
BD12732FV-GE2
Rohm Semiconductor
LOW SUPPLY CURRENT INPUT/OUTPUT
BD12732FVJ-GE2
BD12732FVJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8TSSOP
BD12732FVM-GTR
BD12732FVM-GTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BD12732FVT-GE2
BD12732FVT-GE2
Rohm Semiconductor
LOW SUPPLY CURRENT INPUT/OUTPUT
BD12734F-GE2
BD12734F-GE2
Rohm Semiconductor
LOW SUPPLY CURRENT INPUT/OUTPUT
BD12734FJ-GE2
BD12734FJ-GE2
Rohm Semiconductor
LOW SUPPLY CURRENT INPUT/OUTPUT
BD12734FV-GE2
BD12734FV-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BD1321G-TR
BD1321G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD14210G-LATR
BD14210G-LATR
Rohm Semiconductor
CURRENT SENSE AMPLIFIER:THE BD1
BD12734FVJ-E2 Compare Parts
  • BD12734FVJ-E2 vs BD1321G-TR
  • BD12734FVJ-E2 vs BD12734FV-GE2
  • BD12734FVJ-E2 vs BD12734FJ-GE2
  • BD12734FVJ-E2 vs BD12734F-GE2
  • BD12734FVJ-E2 vs BD12732FVT-GE2
  • BD12734FVJ-E2 vs BD12732FVM-GTR
  • BD12734FVJ-E2 vs BD12732FVJ-GE2
  • BD12734FVJ-E2 vs BD12732FV-GE2
  • BD12734FVJ-E2 vs BD12732FJ-GE2
  • BD12734FVJ-E2 vs BD12732F-GE2
  • BD12734FVJ-E2 vs BD12730G-GTR
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!