Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD00FC0WFP-E2
BD00FC0WFP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 1A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD00FC0WFP-E2 Datasheet
History Price: $1.11000
In Stock: 2240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD00FC0WFP-E2 Specification
Specification
Part No
BD00FC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
26.5V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
15V
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
-
Current - Supply (Max)
2.5 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BD00FC0WFP-E2 Related Parts
BD00C0AWCP-V5E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO220CP-V5
BD00C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BD00C0AWFP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-5
BD00C0AWFP2-CE2
Rohm Semiconductor
35V VOLTAGE RESISTANCE 1A, HIGH-
BD00C0AWFPS-ME2
Rohm Semiconductor
IC REG LIN POS ADJ 1A TO252S-5
BD00C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A HRP-5
BD00D0AWHFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 2A HRP-5
BD00EA5WFP-E2
Rohm Semiconductor
500MA ADJUSTABLE OUTPUT LDO REGU
BD00EA5WFP2-E2
Rohm Semiconductor
500MA ADJUSTABLE OUTPUT LDO REGU
BD00EA5WHFP-TR
Rohm Semiconductor
500MA ADJUSTABLE OUTPUT LDO REGU
BD00FA1WEFJ-E2
Rohm Semiconductor
IC REG LIN POS ADJ 100MA 8HTSOP
BD00FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A 8HTSOP
BD00FC0WFP-E2 Compare Parts
BD00FC0WFP-E2 vs BD00KA5WF-E2
BD00FC0WFP-E2 vs BD00JC0MNUX-ME2
BD00FC0WFP-E2 vs BD00IC0WHFV-GTR
BD00FC0WFP-E2 vs BD00IC0WEFJ-E2
BD00FC0WFP-E2 vs BD00IC0MEFJ-ME2
BD00FC0WFP-E2 vs BD00IC0MEFJ-LBH2
BD00FC0WFP-E2 vs BD00IA5WEFJ-E2
BD00FC0WFP-E2 vs BD00IA5MHFV-MTR
BD00FC0WFP-E2 vs BD00IA5MEFJ-ME2
BD00FC0WFP-E2 vs BD00IA5MEFJ-LBH2
BD00FC0WFP-E2 vs BD00HC5WEFJ-E2
BD00FC0WFP-E2 vs BD00HC5MEFJ-ME2
BD00FC0WFP-E2 vs BD00HC5MEFJ-LBH2
BD00FC0WFP-E2 vs BD00HC0WEFJ-E2
BD00FC0WFP-E2 vs BD00HC0MEFJ-ME2
BD00FC0WFP-E2 vs BD00HC0MEFJ-LBH2
BD00FC0WFP-E2 vs BD00HA5WEFJ-E2
BD00FC0WFP-E2 vs BD00HA5MEFJ-ME2
BD00FC0WFP-E2 vs BD00HA5MEFJ-LBH2
BD00FC0WFP-E2 vs BD00HA3WEFJ-E2
BD00FC0WFP-E2 vs BD00HA3MEFJ-ME2
BD00FC0WFP-E2 vs BD00HA3MEFJ-LBH2
BD00FC0WFP-E2 vs BD00GC0WEFJ-E2
BD00FC0WFP-E2 vs BD00GC0MEFJ-ME2
BD00FC0WFP-E2 vs BD00GC0MEFJ-LBH2
BD00FC0WFP-E2 vs BD00GA5WEFJ-E2
BD00FC0WFP-E2 vs BD00GA5MEFJ-ME2
BD00FC0WFP-E2 vs BD00GA5MEFJ-LBH2
BD00FC0WFP-E2 vs BD00GA3WNUX-TR
BD00FC0WFP-E2 vs BD00GA3WEFJ-E2
BD00FC0WFP-E2 vs BD00GA3MEFJ-ME2
BD00FC0WFP-E2 vs BD00GA3MEFJ-LBH2
BD00FC0WFP-E2 vs BD00FDAWHFP-TR
BD00FC0WFP-E2 vs BD00FD0WHFP-TR
BD00FC0WFP-E2 vs BD00FC0WEFJ-E2
BD00FC0WFP-E2 vs BD00FA1WEFJ-E2
BD00FC0WFP-E2 vs BD00EA5WHFP-TR
BD00FC0WFP-E2 vs BD00EA5WFP2-E2
BD00FC0WFP-E2 vs BD00EA5WFP-E2
BD00FC0WFP-E2 vs BD00D0AWHFP-TR
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!