☰
BA9706K
BA9706K
Obsolete
Description:  IC REG CTRLR BUCK 32QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA9706K Datasheet
History Price: Obsolete
In Stock: 28320
BA9706K Specification
Specification
Part No
BA9706K
Category
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
3
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 18V
Frequency - Switching
514kHz, 790kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-QFP (7x7)
BA9706K PDF Datasheet
BA9706K Compare Parts
  • BA9706K vs BA9743AFV-E2
  • BA9706K vs BA9741FS-E2
  • BA9706K vs BA9741F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!