☰
BA7613F-E2
BA7613F-E2
Not For New Designs
Description:  IC VIDEO SIGNAL SWITCHER 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7613F-E2 Datasheet
History Price: $2.12400
In Stock: 15130
BA7613F-E2 Specification
Specification
Part No
BA7613F-E2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Consumer Video
Standards
-
Control Interface
Logic
Voltage - Supply
4.5V ~ 13.0V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BA7613F-E2 PDF Datasheet
BA7613F-E2 Related Parts
BA7046F-E2
BA7046F-E2
Rohm Semiconductor
IC VIDEO SYNC SEPARATOR 8SOP
BA7071F-E2
BA7071F-E2
Rohm Semiconductor
IC VIDEO SYNC SEPARATOR 8SOP
BA7078AF-E2
BA7078AF-E2
Rohm Semiconductor
IC PROCESS SYNC SIGNAL SOP18 TR
BA7622F-E2
BA7622F-E2
Rohm Semiconductor
IC VIDEO DRIVER 75OHM 8SOP
BA7623F-E2
BA7623F-E2
Rohm Semiconductor
IC VIDEO DRIVER 75OHM 8SOP
BA7627FV-E2
BA7627FV-E2
Rohm Semiconductor
IC SIGNAL SWITCH TRPL 16-SSOP
BA7652AF-E2
BA7652AF-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHER 8SOP
BA7660FS-E2
BA7660FS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7664AFV-E2
BA7664AFV-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-B8
BA7665AFS-E2
BA7665AFS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7666FS-E2
BA7666FS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7230LS
BA7230LS
Rohm Semiconductor
IC SIGNAL ENCODER NTSC 24-SZIP
BA7613F-E2 Compare Parts
  • BA7613F-E2 vs BA7665AFS-E2
  • BA7613F-E2 vs BA7664AFV-E2
  • BA7613F-E2 vs BA7660FS-E2
  • BA7613F-E2 vs BA7652AF-E2
  • BA7613F-E2 vs BA7627FV-E2
  • BA7613F-E2 vs BA7623F-E2
  • BA7613F-E2 vs BA7622F-E2
  • BA7613F-E2 vs BA7078AF-E2
  • BA7613F-E2 vs BA7071F-E2
  • BA7613F-E2 vs BA7046F-E2
  • BA7613F-E2 vs BA7615N-BZ
  • BA7613F-E2 vs BA7615N
  • BA7613F-E2 vs BA7230LS
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.