☰
BA7602F-E2
BA7602F-E2
Obsolete
Description:  IC VIDEO SIGNAL SWITCHERS 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7602F-E2 Datasheet
History Price: Obsolete
In Stock: 25840
BA7602F-E2 Specification
Specification
Part No
BA7602F-E2
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
-
Number of Channels
3
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
BA7602F-E2 PDF Datasheet
BA7602F-E2 Related Parts
BA7603F-BZE2
BA7603F-BZE2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7603F-E2
BA7603F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7606F-E2
BA7606F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7606FS-E2
BA7606FS-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP
BA7607F-E2
BA7607F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7609F-E2
BA7609F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7611AF-E2
BA7611AF-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHER SOP
BA7612F-E2
BA7612F-E2
Rohm Semiconductor
IC SWITCHER VIDEO SIGNAL SOP8 TR
BA7612N
BA7612N
Rohm Semiconductor
IC SWITCHER VIDEO SIGNAL SIP8
BA7626F-E2
BA7626F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SOP
BA7649AF-E2
BA7649AF-E2
Rohm Semiconductor
IC MUX 5:1 14SOP
BA7653AF-E2
BA7653AF-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8SOP
BA7602F-E2 Compare Parts
  • BA7602F-E2 vs BA7654F-E2
  • BA7602F-E2 vs BA7653AFV-E2
  • BA7602F-E2 vs BA7653AF-E2
  • BA7602F-E2 vs BA7649AF-E2
  • BA7602F-E2 vs BA7626F-E2
  • BA7602F-E2 vs BA7612N
  • BA7602F-E2 vs BA7612F-E2
  • BA7602F-E2 vs BA7611AF-E2
  • BA7602F-E2 vs BA7609F-E2
  • BA7602F-E2 vs BA7607F-E2
  • BA7602F-E2 vs BA7606FS-E2
  • BA7602F-E2 vs BA7606F-E2
  • BA7602F-E2 vs BA7603F-E2
  • BA7602F-E2 vs BA7603F-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.