☰
BA6822F
BA6822F
Obsolete
Description:  IC DRVR DOT/BAR DISPLAY 22SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6822F Datasheet
History Price: Obsolete
In Stock: 35775
BA6822F Specification
Specification
Part No
BA6822F
Category
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
Dot/Bar Display
Interface
-
Digits or Characters
24 Digits
Current - Supply
10 mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
22-SOIC (0.213", 5.40mm Width)
Supplier Device Package
22-SOP
BA6822F PDF Datasheet
BA6822F Compare Parts
  • BA6822F vs BA6822F-E2
  • BA6822F vs BA6820F-E2
  • BA6822F vs BA6820F
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok