☰
BA6566FP-E2
BA6566FP-E2
Not For New Designs
Description:  IC TELECOM INTERFACE 24HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6566FP-E2 Datasheet
History Price: $6.40000
In Stock: 20190
BA6566FP-E2 Specification
Specification
Part No
BA6566FP-E2
Category
Interface - Telecom
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Speech Network IC
Interface
-
Number of Circuits
1
Voltage - Supply
1.15V ~ 1.27V
Current - Supply
-
Power (Watts)
1.35 W
Operating Temperature
-35 ℃ ~ 60 ℃
Mounting Type
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
24-HSOP
BA6566FP-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!