BA5814FM-E2
BA5814FM-E2
Not For New Designs
Description:  IC BRIDGE DRIVER PAR 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5814FM-E2 Datasheet
History Price: $5.81000
In Stock: 17500
BA5814FM-E2 Specification
Specification
Part No
BA5814FM-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
DC Motors, General Purpose
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
4.3V ~ 13.2V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 85 ℃
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
BA5814FM-E2 PDF Datasheet
BA5814FM-E2 Related Parts
BA5826FP-E2
BA5826FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5916FP-YE2
BA5916FP-YE2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 25HSOP
BA5929FP-E2
BA5929FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 25HSOP
BA5937AFP-E2
BA5937AFP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5947FM-E2
BA5947FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 13MA 28HSOP
BA5947FP-E2
BA5947FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 13MA 28HSOP
BA5948FP-E2
BA5948FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5952AFP-E2
BA5952AFP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5954FM-E2
BA5954FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 28HSOP
BA5954FP-E2
BA5954FP-E2
Rohm Semiconductor
IC BRIDGE DRIVER PAR 28HSOP
BA5955FP-E2
BA5955FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 25HSOP
BA5956FM-E2
BA5956FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 36HSOP
BA5814FM-E2 Compare Parts
  • BA5814FM-E2 vs BA5983FP-E2
  • BA5814FM-E2 vs BA5983FM-E2
  • BA5814FM-E2 vs BA5970FP-E2
  • BA5814FM-E2 vs BA5969FP-E2
  • BA5814FM-E2 vs BA5962FVM-TR
  • BA5814FM-E2 vs BA5956FM-E2
  • BA5814FM-E2 vs BA5955FP-E2
  • BA5814FM-E2 vs BA5954FP-E2
  • BA5814FM-E2 vs BA5954FM-E2
  • BA5814FM-E2 vs BA5952AFP-E2
  • BA5814FM-E2 vs BA5948FP-E2
  • BA5814FM-E2 vs BA5947FP-E2
  • BA5814FM-E2 vs BA5947FM-E2
  • BA5814FM-E2 vs BA5937AFP-E2
  • BA5814FM-E2 vs BA5929FP-E2
  • BA5814FM-E2 vs BA5916FP-YE2
  • BA5814FM-E2 vs BA5826FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!