Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA4558RFVM-TR
BA4558RFVM-TR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA4558RFVM-TR Datasheet
History Price: $0.80000
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA4558RFVM-TR Specification
Specification
Part No
BA4558RFVM-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
500 μV
Current - Supply
3mA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BA4558RFVM-TR Related Parts
BA4510F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4510FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4510FVM-GTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA4510FVT-GE2
Rohm Semiconductor
LOW NOISE OUTPUT FULL SWING OPER
BA4558
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8DIP
BA4558F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4558FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA4558FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4558FV-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4558FVM-GTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA4558FVT-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8TSSOP
BA4558N
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SIP
BA4558RFVM-TR Compare Parts
BA4558RFVM-TR vs BA4584RFV-E2
BA4558RFVM-TR vs BA4584RF-E2
BA4558RFVM-TR vs BA4584FV-E2
BA4558RFVM-TR vs BA4580YFVM-MGTR
BA4558RFVM-TR vs BA4580YF-MGE2
BA4558RFVM-TR vs BA4580RFVT-E2
BA4558RFVM-TR vs BA4580RFVM-TR
BA4558RFVM-TR vs BA4580RFJ-GE2
BA4558RFVM-TR vs BA4580RF-E2
BA4558RFVM-TR vs BA4564WFV-E2
BA4558RFVM-TR vs BA4564RFV-E2
BA4558RFVM-TR vs BA4560YFVM-MGTR
BA4558RFVM-TR vs BA4560YFV-MGE2
BA4558RFVM-TR vs BA4560YF-MGE2
BA4558RFVM-TR vs BA4560RFVT-E2
BA4558RFVM-TR vs BA4560RFVM-TR
BA4558RFVM-TR vs BA4560RFV-E2
BA4558RFVM-TR vs BA4560RFJ-GE2
BA4558RFVM-TR vs BA4560RF-E2
BA4558RFVM-TR vs BA4560N
BA4558RFVM-TR vs BA4560FVT-GE2
BA4558RFVM-TR vs BA4560FVM-GTR
BA4558RFVM-TR vs BA4560FV-GE2
BA4558RFVM-TR vs BA4560FJ-GE2
BA4558RFVM-TR vs BA4560F-E2
BA4558RFVM-TR vs BA4560F-E1
BA4558RFVM-TR vs BA4560
BA4558RFVM-TR vs BA4558YFVM-MGTR
BA4558RFVM-TR vs BA4558YFV-MGE2
BA4558RFVM-TR vs BA4558YF-MGE2
BA4558RFVM-TR vs BA4558RFVT-E2
BA4558RFVM-TR vs BA4558RFV-E2
BA4558RFVM-TR vs BA4558RFJ-GE2
BA4558RFVM-TR vs BA4558RF-E2
BA4558RFVM-TR vs BA4558N
BA4558RFVM-TR vs BA4558FVT-GE2
BA4558RFVM-TR vs BA4558FVM-GTR
BA4558RFVM-TR vs BA4558FV-GE2
BA4558RFVM-TR vs BA4558FV-E2
BA4558RFVM-TR vs BA4558FJ-GE2
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.