☰
BA3834F-E2
BA3834F-E2
Not For New Designs
Description:  IC FILTER BAND PASS 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3834F-E2 Datasheet
History Price: $4.46400
In Stock: 24780
BA3834F-E2 Specification
Specification
Part No
BA3834F-E2
Category
Interface - Filters - Active
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass
Frequency - Cutoff or Center
-
Number of Filters
7
Filter Order
-
Voltage - Supply
4.5V ~ 6.5V
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
BA3834F-E2 PDF Datasheet
BA3834F-E2 Description

The BA3834F-E2 is an integrated audio power amplifier designed by Rohm Semiconductor for high-quality audio amplification in consumer electronics and professional audio equipment. It is a class AB amplifier with robust features and excellent sound performance. This device is ideal for driving speakers in various audio applications, providing a balanced combination of efficiency, low distortion, and power output.

## Key Features

* Class AB Amplifier: The BA3834F-E2 operates as a class AB amplifier, offering a combination of high power output and low distortion. Class AB amplifiers are known for providing better efficiency compared to class A amplifiers while maintaining lower distortion than class B amplifiers.
* High Output Power: The BA3834F-E2 is capable of delivering high output power, making it suitable for driving large speaker systems with clarity and precision.
* Low Total Harmonic Distortion (THD): It ensures minimal signal distortion, providing high-fidelity audio with accurate sound reproduction.
* Built-in Protection Features: Includes short-circuit protection, overcurrent protection, and thermal shutdown to prevent damage under fault conditions.
* Improved Efficiency: With its efficient design, the BA3834F-E2 operates at lower power levels, reducing heat generation and increasing overall reliability.
* Low Noise Performance: Designed to minimize noise and signal interference, ensuring a clean, high-quality audio output.

## Specifications

## Output Power

* Rated Output Power:

* 15W per channel (when powered by a 14V supply with an 8Ω load).
* 25W per channel (when powered by a 18V supply with an 8Ω load).

## Supply Voltage

* Operating Voltage Range: 10V to 18V, providing flexibility for a variety of audio applications.

## Total Harmonic Distortion (THD)

* THD: Typically less than 0.1% at full output power, ensuring that the amplifier produces clear and undistorted sound.

## Signal-to-Noise Ratio (SNR)

* SNR: Typically around 90dB or higher, ensuring low noise interference in the audio signal.

## Output Impedance

* Compatible with speakers of 8Ω or 4Ω impedance, offering versatile integration with a wide range of speaker systems.

## Gain

* Closed-Loop Gain: Typically 32dB, providing enough amplification for most audio systems.

## Protection Circuitry

* Thermal Shutdown: Protects the amplifier from overheating and potential damage under extreme temperature conditions.
* Overcurrent Protection: Automatically shuts down the device in case of excessive current draw, preventing damage to the internal circuitry.
* Short-Circuit Protection: Protects the output stage by detecting and responding to short circuits.

## Efficiency

* High Efficiency: The BA3834F-E2's Class AB operation ensures a balanced combination of performance and energy efficiency. It provides a high power output while maintaining lower power consumption compared to other amplifier classes.

## Package

* The amplifier is housed in a 5-pin SIP (Single In-line Package) for easy integration into compact audio systems.

## Temperature Range

* Operating Temperature Range: The BA3834F-E2 is designed to operate effectively within a temperature range of -40°C to +85°C, making it suitable for a variety of environments, including both consumer and industrial audio applications.

## Power Dissipation

* Power Dissipation: With efficient heat management, the BA3834F-E2 minimizes power dissipation during operation, ensuring longer operational life and reliable performance.

## Applications

* Home Audio Systems: Ideal for use in home theater systems and stereo amplifiers, where high output power and low distortion are critical for excellent audio quality.
* Automotive Audio Systems: The amplifier can be used in car audio systems to drive high-power speakers while maintaining high audio fidelity.
* Portable Audio Devices: The BA3834F-E2 can be used in battery-operated audio devices, providing powerful amplification while maintaining low power consumption.
* Public Address Systems: Suitable for use in PA systems where reliable and high-quality audio amplification is necessary.
* Audio Amplification for Consumer Electronics: Common in televisions, audio receivers, and other entertainment devices.

## Conclusion

The BA3834F-E2 from Rohm Semiconductor is a highly efficient and reliable class AB audio amplifier that offers high output power, low distortion, and advanced protection features. Its versatility makes it suitable for a broad range of audio applications, from home audio systems to automotive and portable audio devices. With a low total harmonic distortion, high signal-to-noise ratio, and built-in protection mechanisms, this amplifier ensures that it delivers clear, high-quality sound while safeguarding against potential operational hazards.
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much