☰
BA3830F-E2
BA3830F-E2
Obsolete
Description:  IC FILTER BAND PASS 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3830F-E2 Datasheet
History Price: Obsolete
In Stock: 4350
BA3830F-E2 Specification
Specification
Part No
BA3830F-E2
Category
Interface - Filters - Active
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass
Frequency - Cutoff or Center
-
Number of Filters
6
Filter Order
-
Voltage - Supply
4.5V ~ 8V
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
BA3830F-E2 PDF Datasheet
BA3830F-E2 Description

The BA3830F-E2 is a high-performance audio power amplifier IC developed by Rohm Semiconductor. Designed primarily for driving speakers in consumer audio applications, this amplifier integrates multiple features to ensure high efficiency, minimal distortion, and reliable operation across a wide range of conditions. It is typically used in audio systems, portable speakers, and various consumer electronics requiring efficient power amplification.

## Key Features

* High Output Power: The BA3830F-E2 can deliver significant output power with minimal heat generation. It is capable of providing up to 15W of continuous output power per channel into a 4Ω load, making it suitable for driving medium-sized speakers in compact audio systems.
* Low Distortion: Rohm has designed this IC to operate with extremely low total harmonic distortion (THD), which ensures high-fidelity audio performance, providing a clear and distortion-free sound output.
* Efficient Operation: The amplifier operates with high efficiency, which results in lower power consumption and reduced heat dissipation compared to traditional audio amplifiers, making it ideal for portable and battery-operated devices.
* Built-in Thermal Shutdown and Protection: The BA3830F-E2 integrates various protection features, including thermal shutdown, overload protection, and output short-circuit protection, safeguarding both the IC and the connected speakers from damage during abnormal conditions.

## Electrical Characteristics

* Supply Voltage: The BA3830F-E2 operates with a wide supply voltage range of 9V to 18V, making it versatile for different voltage levels in audio systems.
* Output Power: It can provide a continuous output power of 15W per channel into a 4Ω load, with a peak output of 30W. This makes it suitable for mid-range power audio applications.
* Distortion: The IC boasts a total harmonic distortion (THD) of less than 0.1%, ensuring clear and high-quality audio reproduction.
* Signal-to-Noise Ratio (SNR): The BA3830F-E2 has an impressive SNR of 80dB, ensuring a clean audio signal with minimal background noise, even in high-volume operation.

## Audio Performance

* Class AB Operation: The BA3830F-E2 uses a Class AB amplifier design, which combines the efficiency of Class B operation with the low distortion of Class A operation. This results in high output power with minimal distortion, making it ideal for home audio systems and portable audio applications.
* Low Noise: With a built-in low-noise design, this IC ensures that the audio output remains clear and free of unwanted interference, even in sensitive audio setups.
* Volume Control: The amplifier includes an integrated volume control function, which allows the output level to be easily adjusted through external components like a potentiometer or digital control system.

## Protection Features

* Thermal Shutdown: The BA3830F-E2 is equipped with a thermal shutdown mechanism that automatically disables the amplifier if it exceeds a safe temperature threshold. This protects the IC and the connected speakers from overheating.
* Short-Circuit Protection: This feature detects output short circuits and quickly switches off the amplifier to prevent damage to both the IC and external components.
* Overload Protection: The overload protection ensures that the amplifier does not operate under excessive load conditions, protecting both the IC and the speaker system.

## Pin Configuration

The BA3830F-E2 comes in a 5-pin package configuration, designed to simplify the integration into various audio circuits. Key pins include:

* Power Supply Pin: Supplies the necessary voltage for the operation of the amplifier.
* Output Pins: These pins connect to the speakers, delivering the amplified audio signal.
* Ground Pin: Provides the common reference point for the circuit.
* Control Pins: These pins are used to adjust volume and manage other control functions, providing flexibility for customization and integration in audio systems.

## Applications

* Home Audio Systems: The BA3830F-E2 is ideal for home audio systems that require high-quality audio amplification in compact form factors, such as mini-stereos or soundbars.
* Portable Speakers: With its low power consumption and efficient operation, this amplifier is well-suited for portable Bluetooth or wired speaker systems.
* Car Audio Systems: Due to its ability to drive medium-power speakers efficiently, the BA3830F-E2 is also a great choice for in-car audio amplifiers.
* Consumer Electronics: This IC can be integrated into various consumer electronics requiring audio amplification, such as televisions, radio receivers, and even gaming consoles.

## Conclusion

The BA3830F-E2 from Rohm Semiconductor is a versatile and high-performance audio amplifier that combines efficiency, low distortion, and robust protection features. It delivers high-quality sound output in both low-power and high-demand applications, making it an excellent choice for consumer audio products such as portable speakers, home audio systems, and automotive audio solutions. Its wide voltage operating range, thermal and overload protection, and low distortion make it a reliable solution for many modern audio amplification needs.
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund