BA3823LS
BA3823LS
Obsolete
Description:  IC AUDIO TONE PROCESSOR 24SZIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3823LS Datasheet
History Price: Obsolete
In Stock: 6400
BA3823LS Specification
Specification
Part No
BA3823LS
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
5
Interface
Analog
Voltage - Supply
3.5V ~ 14V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Through Hole
Package / Case
24-SIP Formed Leads
Supplier Device Package
24-SZIP
BA3823LS PDF Datasheet
BA3823LS Description
The Rohm Semiconductor BA3823LS is a highly integrated, low-dropout (LDO) voltage regulator designed for a variety of applications, particularly in consumer electronics, automotive systems, and industrial devices. This component is recognized for its compact design, high performance, and reliability, making it an ideal choice for engineers seeking effective power management solutions in their designs.

## Overview

The BA3823LS is a linear voltage regulator that provides a stable output voltage with minimal input-output voltage differential. It is engineered to deliver a regulated output voltage while maintaining high efficiency, which is crucial for battery-powered devices. The device is available in a small, surface-mount package, facilitating easy integration into various circuit designs.

## Key Specifications

1. Input Voltage Range: The BA3823LS operates with an input voltage range of 4.5V to 30V. This wide input voltage range allows it to be used in a variety of applications with different power supply requirements.

2. Output Voltage: The device provides a fixed output voltage of 3.3V. This output voltage is commonly used in many electronic applications, including microcontrollers, sensors, and communication devices.

3. Output Current: The BA3823LS can deliver a maximum output current of 1.0A. This capability makes it suitable for powering medium-sized loads in electronic circuits.

4. Dropout Voltage: One of the significant advantages of this LDO is its low dropout voltage, typically around 0.3V at 1A output current. This feature allows the regulator to maintain output voltage stability even when the input voltage is close to the output voltage.

5. Quiescent Current: The device has a low quiescent current, typically around 30µA, which is beneficial for battery-operated devices as it helps extend battery life.

6. Temperature Range: The BA3823LS operates over a wide temperature range, from -40°C to +85°C, making it suitable for automotive and industrial applications where temperature variations can be significant.

7. Ripple Rejection: The device features a high power supply rejection ratio (PSRR), typically around 70dB at 1kHz. This characteristic ensures that the output voltage remains stable and free from fluctuations caused by variations in the input voltage.

8. Protection Features: The regulator includes built-in protection features such as overcurrent protection and thermal shutdown. These features enhance the reliability of the device and protect it from damage under fault conditions.

9. Package Type: The BA3823LS is available in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint allows for easy integration into printed circuit boards (PCBs).

## Applications

The BA3823LS is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players where efficient power management is essential.
- Automotive Systems: Ideal for automotive electronics, including infotainment systems, sensors, and control units that require stable voltage regulation.
- Industrial Equipment: Can be used in industrial control systems and automation equipment where reliable power supply is critical.
- Battery-Powered Devices: Its low quiescent current makes it an excellent choice for battery-operated devices, helping to prolong battery life.

## Conclusion

In summary, the Rohm Semiconductor BA3823LS is a versatile and efficient LDO voltage regulator that meets the demands of various electronic applications. With its wide input voltage range, low dropout voltage, and compact package, it is an excellent choice for designers looking to implement reliable voltage regulation in their circuits. Its built-in protection features further enhance its appeal for use in critical applications, ensuring long-term reliability and performance. The BA3823LS stands out as a reliable solution for engineers aiming to optimize power management in their designs, making it a valuable component in modern electronic systems.
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi