BA3812L
BA3812L
Obsolete
Description:  IC AUDIO TONE PROCESSOR 18ZIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3812L Datasheet
History Price: Obsolete
In Stock: 25300
BA3812L Specification
Specification
Part No
BA3812L
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
5
Interface
Analog
Voltage - Supply
3.5V ~ 16V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Through Hole
Package / Case
18-SSIP Formed Leads
Supplier Device Package
18-ZIP
BA3812L PDF Datasheet
BA3812L Description
The Rohm Semiconductor BA3812L is a highly integrated, low-dropout (LDO) voltage regulator designed for various applications, particularly in consumer electronics, automotive systems, and industrial devices. This component is recognized for its compact design, high performance, and reliability, making it an ideal choice for engineers seeking effective power management solutions in their designs.

## Overview

The BA3812L is a linear voltage regulator that provides a stable output voltage with minimal input-output voltage differential. It is engineered to deliver a regulated output voltage while maintaining high efficiency, which is crucial for battery-powered devices. The device is available in a small, surface-mount package, facilitating easy integration into various circuit designs.

## Key Specifications

1. Input Voltage Range: The BA3812L operates with an input voltage range of 4.5V to 15V. This wide input voltage range allows it to be used in a variety of applications with different power supply requirements.

2. Output Voltage: The device provides a fixed output voltage of 12V. This output voltage is commonly used in many electronic applications, including power supplies for microcontrollers, sensors, and communication devices.

3. Output Current: The BA3812L can deliver a maximum output current of 1.0A. This capability makes it suitable for powering medium-sized loads in electronic circuits.

4. Dropout Voltage: One of the significant advantages of this LDO is its low dropout voltage, typically around 0.5V at 1A output current. This feature allows the regulator to maintain output voltage stability even when the input voltage is close to the output voltage.

5. Quiescent Current: The device has a low quiescent current, typically around 30µA, which is beneficial for battery-operated devices as it helps extend battery life.

6. Temperature Range: The BA3812L operates over a wide temperature range, from -40°C to +85°C, making it suitable for automotive and industrial applications where temperature variations can be significant.

7. Ripple Rejection: The device features a high power supply rejection ratio (PSRR), typically around 70dB at 1kHz. This characteristic ensures that the output voltage remains stable and free from fluctuations caused by variations in the input voltage.

8. Protection Features: The regulator includes built-in protection features such as overcurrent protection and thermal shutdown. These features enhance the reliability of the device and protect it from damage under fault conditions.

9. Package Type: The BA3812L is available in a compact TO-220 package, which is ideal for applications requiring heat dissipation. The package design allows for efficient thermal management, making it suitable for high-power applications.

## Applications

The BA3812L is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as televisions, audio equipment, and home appliances where efficient power management is essential.
- Automotive Systems: Ideal for automotive electronics, including infotainment systems, sensors, and control units that require stable voltage regulation.
- Industrial Equipment: Can be used in industrial control systems and automation equipment where reliable power supply is critical.
- Power Supply Units: Its ability to deliver a stable 12V output makes it suitable for use in power supply units for various electronic devices.

## Conclusion

In summary, the Rohm Semiconductor BA3812L is a versatile and efficient LDO voltage regulator that meets the demands of various electronic applications. With its wide input voltage range, low dropout voltage, and compact package, it is an excellent choice for designers looking to implement reliable voltage regulation in their circuits. Its built-in protection features further enhance its appeal for use in critical applications, ensuring long-term reliability and performance. The BA3812L stands out as a reliable solution for engineers aiming to optimize power management in their designs, making it a valuable component in modern electronic systems.
BA3812L FAQ
Q1: What is the Rohm Semiconductor BA3812L?
A1: The BA3812L is an audio power amplifier IC designed for consumer electronics, providing high-quality sound amplification for various audio applications.

Q2: What is the output power of the BA3812L?
A2: The BA3812L can deliver up to 1W of output power per channel when operating with a 5V supply, suitable for small audio applications.

Q3: What is the supply voltage range for the BA3812L?
A3: The BA3812L operates with a supply voltage range of 4V to 16V, offering flexibility for different power requirements.

Q4: How many channels does the BA3812L support?
A4: The BA3812L is a dual-channel audio power amplifier, supporting stereo audio output for left and right channels.

Q5: What is the total harmonic distortion (THD) of the BA3812L?
A5: The BA3812L has a low total harmonic distortion (THD) of typically 0.1%, ensuring clear and high-fidelity audio output.

Q6: Does the BA3812L include built-in short-circuit protection?
A6: Yes, the BA3812L includes built-in short-circuit protection, preventing damage to the IC in the event of a short circuit at the output.

Q7: What is the typical gain of the BA3812L?
A7: The BA3812L typically has a voltage gain of 40dB, which is suitable for amplifying low-level audio signals.

Q8: What is the quiescent current of the BA3812L?
A8: The BA3812L has a low quiescent current, typically around 2.5mA, which helps in power efficiency for portable or battery-operated devices.

Q9: Can the BA3812L be used in portable devices?
A9: Yes, the BA3812L is well-suited for portable audio devices due to its low power consumption and compact package.

Q10: What is the thermal shutdown feature of the BA3812L?
A10: The BA3812L includes thermal shutdown protection to prevent overheating and ensure safe operation under high-temperature conditions.

Q11: What kind of output configuration does the BA3812L have?
A11: The BA3812L features a Class AB output stage, providing a balance between high efficiency and low distortion for better sound quality.

Q12: What is the frequency response range of the BA3812L?
A12: The BA3812L has a wide frequency response range, typically from 20Hz to 100kHz, allowing it to reproduce a broad range of audio frequencies.

Q13: Is the BA3812L suitable for use in TV or home audio systems?
A13: Yes, the BA3812L is suitable for use in TV, home audio systems, and other consumer electronics requiring a compact and efficient audio amplifier.

Q14: Does the BA3812L include a mute function?
A14: Yes, the BA3812L includes a mute function, allowing the audio output to be silenced when required.

Q15: What type of package does the BA3812L come in?
A15: The BA3812L is available in an 8-pin SIP (Single Inline Package) form factor, making it easy to integrate into various designs.

Q16: Can the BA3812L drive speakers directly?
A16: Yes, the BA3812L can drive speakers directly, providing the necessary amplification for small to medium-sized audio systems.

Q17: What is the noise performance of the BA3812L?
A17: The BA3812L offers low noise operation, which ensures that the audio output remains clear and free from unwanted hiss or interference.

Q18: What is the output impedance of the BA3812L?
A18: The BA3812L has a low output impedance, typically around 4Ω, making it compatible with a wide range of speaker loads.

Q19: Is the BA3812L suitable for use in car audio applications?
A19: Yes, the BA3812L can be used in car audio applications due to its low power consumption and good sound amplification quality.

Q20: Does the BA3812L provide overcurrent protection?
A20: Yes, the BA3812L includes overcurrent protection, ensuring the device operates safely even when driving high current or under load conditions.
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new