☰
BA3472YFVM-CTR
BA3472YFVM-CTR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.34000
In Stock: 24710
BA3472YFVM-CTR Specification
Specification
Part No
BA3472YFVM-CTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
10V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
10 mV
Current - Supply
4mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BA3472YFVM-CTR Related Parts
BA3131FS-E2
BA3131FS-E2
Rohm Semiconductor
IC AUDIO 2 CIRCUIT 20SSOPA
BA3404F-E2
BA3404F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA3404FJ-GE2
BA3404FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA3404FVM-TR
BA3404FVM-TR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA3472F-E2
BA3472F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA3472FJ-GE2
BA3472FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA3472FV-E2
BA3472FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA3472FVM-TR
BA3472FVM-TR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA3472RFVM-TR
BA3472RFVM-TR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA3472WFV-CE2
BA3472WFV-CE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA3472YF-CGE2
BA3472YF-CGE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA3472YF-LBH2
BA3472YF-LBH2
Rohm Semiconductor
HIGH SPEED OPERATIONAL AMPLIFIER
BA3472YFVM-CTR Compare Parts
  • BA3472YFVM-CTR vs BA3474WFV-CE2
  • BA3472YFVM-CTR vs BA3474RFV-E2
  • BA3472YFVM-CTR vs BA3474FVJ-E2
  • BA3472YFVM-CTR vs BA3474FV-E2
  • BA3472YFVM-CTR vs BA3474F-E2
  • BA3472YFVM-CTR vs BA3472YFV-CE2
  • BA3472YFVM-CTR vs BA3472YF-LBH2
  • BA3472YFVM-CTR vs BA3472YF-CGE2
  • BA3472YFVM-CTR vs BA3472WFV-CE2
  • BA3472YFVM-CTR vs BA3472RFVM-TR
  • BA3472YFVM-CTR vs BA3472FVM-TR
  • BA3472YFVM-CTR vs BA3472FV-E2
  • BA3472YFVM-CTR vs BA3472FJ-GE2
  • BA3472YFVM-CTR vs BA3472F-E2
  • BA3472YFVM-CTR vs BA3404FVM-TR
  • BA3472YFVM-CTR vs BA3404FJ-GE2
  • BA3472YFVM-CTR vs BA3404F-E2
  • BA3472YFVM-CTR vs BA3131FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect