☰
BA1604F-E2
BA1604F-E2
Obsolete
Description:  IC TELECOM INTERFACE 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA1604F-E2 Datasheet
History Price: $1.77000
In Stock: 2200
BA1604F-E2 Specification
Specification
Part No
BA1604F-E2
Category
Interface - Telecom
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Tone Decoder
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 9V
Current - Supply
10mA
Power (Watts)
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BA1604F-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described