☰
BA15DD0T
BA15DD0T
Active
Description:  IC REG LINEAR 1.5V 2A TO220FP-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA15DD0T Datasheet
History Price: $3.28000
In Stock: 10275
BA15DD0T Specification
Specification
Part No
BA15DD0T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 2A
Current - Output
2A
Current - Quiescent (Iq)
120 μA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
BA15DD0T Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0WHFP-TR
BA15DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 1.5V 2A HRP5
BA15DD0T Compare Parts
  • BA15DD0T vs BA18DD0WT
  • BA15DD0T vs BA18DD0WHFP-TR
  • BA15DD0T vs BA18DD0T
  • BA15DD0T vs BA18BC0WT-V5
  • BA15DD0T vs BA18BC0WT
  • BA15DD0T vs BA18BC0WFP-E2
  • BA15DD0T vs BA18BC0T
  • BA15DD0T vs BA18BC0FP-E2
  • BA15DD0T vs BA178M24T
  • BA15DD0T vs BA178M24FP-E2
  • BA15DD0T vs BA178M24CP-E2
  • BA15DD0T vs BA178M20T
  • BA15DD0T vs BA178M20FP-E2
  • BA15DD0T vs BA178M20CP-E2
  • BA15DD0T vs BA178M18T
  • BA15DD0T vs BA178M18FP-E2
  • BA15DD0T vs BA178M18FP
  • BA15DD0T vs BA178M18CP-E2
  • BA15DD0T vs BA178M15T
  • BA15DD0T vs BA178M15FP-E2
  • BA15DD0T vs BA178M15CP-E2
  • BA15DD0T vs BA178M12T
  • BA15DD0T vs BA178M12FP-E2
  • BA15DD0T vs BA178M12CP-E2
  • BA15DD0T vs BA178M10T
  • BA15DD0T vs BA178M10FP-E2
  • BA15DD0T vs BA178M10CP-E2
  • BA15DD0T vs BA178M09T
  • BA15DD0T vs BA178M09FP-E2
  • BA15DD0T vs BA178M09CP-E2
  • BA15DD0T vs BA178M08T
  • BA15DD0T vs BA178M08FP-E2
  • BA15DD0T vs BA178M08CP-E2
  • BA15DD0T vs BA178M07T
  • BA15DD0T vs BA178M07FP-E2
  • BA15DD0T vs BA178M07CP-E2
  • BA15DD0T vs BA178M06T
  • BA15DD0T vs BA178M06FP-E2
  • BA15DD0T vs BA178M06CP-E2
  • BA15DD0T vs BA178M05T
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods