PXAC37KFBD/00
PXAC37KFBD/00
Active
Description:  PXAC37 - XA 16-bit microcontroll
Manufacturer:  Rochester Electronics
History Price: Active
In Stock: 17200
PXAC37KFBD/00 Specification
Specification
Part No
PXAC37KFBD/00
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
XA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XA
Core Size
16-Bit
Speed
32MHz
Connectivity
CANbus, EBI/EMI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (32K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
PXAC37KFBD/00 Related Parts
PXAC37KFA/00,512
PXAC37KFA/00,512
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44PLCC
PXAC37KFBD/00,157
PXAC37KFBD/00,157
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44LQFP
PXAG30KBA
PXAG30KBA
Rochester Electronics
IC MCU 16BIT
PXAG30KBA,512
PXAG30KBA,512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KBA,529
PXAG30KBA,529
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KBBD,157
PXAG30KBBD,157
NXP Semiconductors
IC MCU 16BIT ROMLESS 44LQFP
PXAG30KFA,512
PXAG30KFA,512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFA,529
PXAG30KFA,529
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFA512
PXAG30KFA512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFBD
PXAG30KFBD
Rochester Electronics
IC MCU 16BIT ROMLESS 44LQFP
PXAG30KFBD,157
PXAG30KFBD,157
NXP Semiconductors
IC MCU 16BIT ROMLESS 44LQFP
PXAG37KBA,512
PXAG37KBA,512
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44PLCC
PXAC37KFBD/00 Compare Parts
  • PXAC37KFBD/00 vs PXAS37KBA,512
  • PXAC37KFBD/00 vs PXAS30KFA,512
  • PXAC37KFBD/00 vs PXAS30KBBE,557
  • PXAC37KFBD/00 vs PXAS30KBBE
  • PXAC37KFBD/00 vs PXAS30KBA,512
  • PXAC37KFBD/00 vs PXAH40KFBE,557
  • PXAC37KFBD/00 vs PXAH30KFBE,557
  • PXAC37KFBD/00 vs PXAG49KFA/00,512
  • PXAC37KFBD/00 vs PXAG49KBBD/00,557
  • PXAC37KFBD/00 vs PXAG49KBA/00,512
  • PXAC37KFBD/00 vs PXAG37KFBD,157
  • PXAC37KFBD/00 vs PXAG37KFA,512
  • PXAC37KFBD/00 vs PXAG37KBA,512
  • PXAC37KFBD/00 vs PXAG30KFBD,157
  • PXAC37KFBD/00 vs PXAG30KFBD
  • PXAC37KFBD/00 vs PXAG30KFA512
  • PXAC37KFBD/00 vs PXAG30KFA,529
  • PXAC37KFBD/00 vs PXAG30KFA,512
  • PXAC37KFBD/00 vs PXAG30KBBD,157
  • PXAC37KFBD/00 vs PXAG30KBA,529
  • PXAC37KFBD/00 vs PXAG30KBA,512
  • PXAC37KFBD/00 vs PXAG30KBA
  • PXAC37KFBD/00 vs PXAC37KFBD/00,157
  • PXAC37KFBD/00 vs PXAC37KFA/00,512
  • PXAC37KFBD/00 vs PXAS30KBA
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!