Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P87LPC767FD,512
P87LPC767FD,512
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB OTP 20SO
Manufacturer:
NXP Semiconductors
Datasheet:
P87LPC767FD,512 Datasheet
History Price: Obsolete
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC767FD,512 Specification
Specification
Part No
P87LPC767FD,512
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
LPC700
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
18
Program Memory Size
4KB (4K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
Data Converters
A/D 4x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
P87LPC767FD,512 PDF Datasheet
P87LPC767FD,512 Datasheet
Click and Download: P87LPC767FD,512 Datasheet
P87LPC767FD,512 Related Parts
P8748H
Rochester Electronics
IC MCU 8BIT
P8798
Rochester Electronics
IC MCU 16BIT
P87C51FA-4A,512
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
P87C51FA-4N
Rochester Electronics
IC MCU 8BIT
P87C51FA-4N,112
NXP Semiconductors
IC MCU 8BIT 8KB OTP 40DIP
P87C51FA-5A,512
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
P87C51FB-4A
Rochester Electronics
IC MCU 8BIT
P87C51FB-4A,512
NXP Semiconductors
IC MCU 8BIT 16KB OTP 44PLCC
P87C51FB-4B,557
NXP Semiconductors
IC MCU 8BIT 16KB OTP 44PQFP
P87C51FB-4N
Rochester Electronics
IC MCU 8BIT
P87C51FB-4N,112
NXP Semiconductors
IC MCU 8BIT 16KB OTP 40DIP
P87C51FB-5A
Rochester Electronics
IC MCU 8BIT
P87LPC767FD,512 Compare Parts
P87LPC767FD,512 vs P87LPC779FDH,529
P87LPC767FD,512 vs P87LPC778FDH,529
P87LPC767FD,512 vs P87LPC769HD,518
P87LPC767FD,512 vs P87LPC769HD,512
P87LPC767FD,512 vs P87LPC769HD
P87LPC767FD,512 vs P87LPC768FN,112
P87LPC767FD,512 vs P87LPC768FN
P87LPC767FD,512 vs P87LPC768FD,512
P87LPC767FD,512 vs P87LPC768BD,512
P87LPC767FD,512 vs P87LPC767FN,112
P87LPC767FD,512 vs P87LPC767BN,112
P87LPC767FD,512 vs P87LPC767BD,512
P87LPC767FD,512 vs P87LPC764FN,112
P87LPC767FD,512 vs P87LPC764FDH,512
P87LPC767FD,512 vs P87LPC764FDH
P87LPC767FD,512 vs P87LPC764FD,512
P87LPC767FD,512 vs P87LPC764BN,112
P87LPC767FD,512 vs P87LPC764BDH,518
P87LPC767FD,512 vs P87LPC764BDH,512
P87LPC767FD,512 vs P87LPC764BDH
P87LPC767FD,512 vs P87LPC764BD,512
P87LPC767FD,512 vs P87LPC762FN,112
P87LPC767FD,512 vs P87LPC762FD,512
P87LPC767FD,512 vs P87LPC762BN,112
P87LPC767FD,512 vs P87LPC762BDH,512
P87LPC767FD,512 vs P87LPC762BD,512
P87LPC767FD,512 vs P87LPC762BD
P87LPC767FD,512 vs P87LPC761BN,112
P87LPC767FD,512 vs P87LPC761BDH,112
P87LPC767FD,512 vs P87LPC761BDH
P87LPC767FD,512 vs P87LPC760BN,112
P87LPC767FD,512 vs P87LPC760BDH,118
P87LPC767FD,512 vs P87LPC760BDH,112
P87LPC767FD,512 vs P87C661X2FA,529
P87LPC767FD,512 vs P87C661X2BBD,157
P87LPC767FD,512 vs P87C660X2FA,529
P87LPC767FD,512 vs P87C660X2BBD,157
P87LPC767FD,512 vs P87C654X2FA,529
P87LPC767FD,512 vs P87C654X2BBD,157
P87LPC767FD,512 vs P87C591VFA/00,512
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!