Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P87C51FB-4B,557
P87C51FB-4B,557
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB OTP 44PQFP
Manufacturer:
NXP Semiconductors
Datasheet:
P87C51FB-4B,557 Datasheet
History Price: Obsolete
In Stock: 15700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87C51FB-4B,557 Specification
Specification
Part No
P87C51FB-4B,557
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
87C
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, UART/USART
Peripherals
POR, PWM
Number of I/O
32
Program Memory Size
16KB (16K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-QFP
Supplier Device Package
44-PQFP (10x10)
P87C51FB-4B,557 PDF Datasheet
P87C51FB-4B,557 Datasheet
Click and Download: P87C51FB-4B,557 Datasheet
P87C51FB-4B,557 Related Parts
P8748H
Rochester Electronics
IC MCU 8BIT
P8798
Rochester Electronics
IC MCU 16BIT
P87C51FA-4A,512
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
P87C51FA-4N
Rochester Electronics
IC MCU 8BIT
P87C51FA-4N,112
NXP Semiconductors
IC MCU 8BIT 8KB OTP 40DIP
P87C51FA-5A,512
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
P87C51FB-4A
Rochester Electronics
IC MCU 8BIT
P87C51FB-4A,512
NXP Semiconductors
IC MCU 8BIT 16KB OTP 44PLCC
P87C51FB-4N
Rochester Electronics
IC MCU 8BIT
P87C51FB-4N,112
NXP Semiconductors
IC MCU 8BIT 16KB OTP 40DIP
P87C51FB-5A
Rochester Electronics
IC MCU 8BIT
P87C51FB-5A,512
NXP Semiconductors
IC MCU 8BIT 16KB OTP 44PLCC
P87C51FB-4B,557 Compare Parts
P87C51FB-4B,557 vs P87LPC779FDH,529
P87C51FB-4B,557 vs P87LPC778FDH,529
P87C51FB-4B,557 vs P87LPC769HD,518
P87C51FB-4B,557 vs P87LPC769HD,512
P87C51FB-4B,557 vs P87LPC769HD
P87C51FB-4B,557 vs P87LPC768FN,112
P87C51FB-4B,557 vs P87LPC768FN
P87C51FB-4B,557 vs P87LPC768FD,512
P87C51FB-4B,557 vs P87LPC768BD,512
P87C51FB-4B,557 vs P87LPC767FN,112
P87C51FB-4B,557 vs P87LPC767FD,512
P87C51FB-4B,557 vs P87LPC767BN,112
P87C51FB-4B,557 vs P87LPC767BD,512
P87C51FB-4B,557 vs P87LPC764FN,112
P87C51FB-4B,557 vs P87LPC764FDH,512
P87C51FB-4B,557 vs P87LPC764FDH
P87C51FB-4B,557 vs P87LPC764FD,512
P87C51FB-4B,557 vs P87LPC764BN,112
P87C51FB-4B,557 vs P87LPC764BDH,518
P87C51FB-4B,557 vs P87LPC764BDH,512
P87C51FB-4B,557 vs P87LPC764BDH
P87C51FB-4B,557 vs P87LPC764BD,512
P87C51FB-4B,557 vs P87LPC762FN,112
P87C51FB-4B,557 vs P87LPC762FD,512
P87C51FB-4B,557 vs P87LPC762BN,112
P87C51FB-4B,557 vs P87LPC762BDH,512
P87C51FB-4B,557 vs P87LPC762BD,512
P87C51FB-4B,557 vs P87LPC762BD
P87C51FB-4B,557 vs P87LPC761BN,112
P87C51FB-4B,557 vs P87LPC761BDH,112
P87C51FB-4B,557 vs P87LPC761BDH
P87C51FB-4B,557 vs P87LPC760BN,112
P87C51FB-4B,557 vs P87LPC760BDH,118
P87C51FB-4B,557 vs P87LPC760BDH,112
P87C51FB-4B,557 vs P87C661X2FA,529
P87C51FB-4B,557 vs P87C661X2BBD,157
P87C51FB-4B,557 vs P87C660X2FA,529
P87C51FB-4B,557 vs P87C660X2BBD,157
P87C51FB-4B,557 vs P87C654X2FA,529
P87C51FB-4B,557 vs P87C654X2BBD,157
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components