MC302G
MC302G
Obsolete
Description:  R-S FLIP-FLOP, ECL, MBCY10
Manufacturer:  Motorola
Datasheet:   MC302G Datasheet
History Price: $23.34000
In Stock: 42100
MC302G Specification
Specification
Part No
MC302G
Category
Logic - Flip Flops
Manufacturer
Motorola
Series
MC300
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
1
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
10.35 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
TO-100-10
Package / Case
TO-100-10 Metal Can
MC302G PDF Datasheet
MC302G Related Parts
MC3051L
MC3051L
Motorola
J-K FLIP-FLOP
MC3051P
MC3051P
Motorola
J-K FLIP-FLOP
MC3052L
MC3052L
Motorola
J-K FLIP-FLOP
MC308G
MC308G
Motorola
J-K FLIP-FLOP
MC308G
MC308G
Rochester Electronics
MC308 - J-K FLIP-FLOP, 1-FUNC, P
MC3160F
MC3160F
Motorola
D FLIP-FLOP, TTL
MC3161F
MC3161F
Motorola
J-K FLIP-FLOP
MC302G Compare Parts
  • MC302G vs MC3160F
  • MC302G vs MC308G
  • MC302G vs MC308G
  • MC302G vs MC3052L
  • MC302G vs MC3051P
  • MC302G vs MC3051L
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.