MC3052L
MC3052L
Obsolete
Description:  J-K FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC3052L Datasheet
History Price: $2.59000
In Stock: 35400
MC3052L Specification
Specification
Part No
MC3052L
Category
Logic - Flip Flops
Manufacturer
Motorola
Series
MC3000
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
1
Clock Frequency
40 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
5V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
MC3052L PDF Datasheet
MC3052L Related Parts
MC302G
MC302G
Motorola
R-S FLIP-FLOP, ECL, MBCY10
MC3051L
MC3051L
Motorola
J-K FLIP-FLOP
MC3051P
MC3051P
Motorola
J-K FLIP-FLOP
MC308G
MC308G
Motorola
J-K FLIP-FLOP
MC308G
MC308G
Rochester Electronics
MC308 - J-K FLIP-FLOP, 1-FUNC, P
MC3160F
MC3160F
Motorola
D FLIP-FLOP, TTL
MC3161F
MC3161F
Motorola
J-K FLIP-FLOP
MC3052L Compare Parts
  • MC3052L vs MC3160F
  • MC3052L vs MC308G
  • MC3052L vs MC308G
  • MC3052L vs MC3051P
  • MC3052L vs MC3051L
  • MC3052L vs MC302G
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.