EP610PI-30
EP610PI-30
Active
Description:  OT PLD, 32NS, CMOS, PDIP24
Manufacturer:  Rochester Electronics
Datasheet:   EP610PI-30 Datasheet
History Price: $75.36000
In Stock: 14600
EP610PI-30 Specification
Specification
Part No
EP610PI-30
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
EP610PI-30 PDF Datasheet
EP610PI-30 Related Parts
EP600DM-25/B
EP600DM-25/B
Rochester Electronics
ROCHESTER MANUFACTURED EP610, LO
EP600DM-30/B
EP600DM-30/B
Rochester Electronics
ROCHESTER MANUFACTURED EP610, LO
EP600DM-45/B
EP600DM-45/B
Rochester Electronics
EP600DM-45/B
EP600IDC-45
EP600IDC-45
Rochester Electronics
UV PLD, 45NS, CDIP24
EP600IPC-45
EP600IPC-45
Rochester Electronics
OT PLD, 45NS, PDIP24
EP610DC-25
EP610DC-25
Rochester Electronics
UV PLD, 27NS, CMOS, CDIP24
EP610DC-30
EP610DC-30
Rochester Electronics
UV PLD, 32NS, CMOS, CDIP24
EP610DC-35
EP610DC-35
Rochester Electronics
UV PLD, 37NS, CMOS, CDIP24
EP610DI-30
EP610DI-30
Rochester Electronics
UV PLD, 32NS, CMOS, CDIP24
EP610DM-35
EP610DM-35
Rochester Electronics
UV PLD, 37NS, CMOS, CDIP24
EP610DM-35/B
EP610DM-35/B
Rochester Electronics
LOGIC (EPLD)
EP610ILI-25
EP610ILI-25
Rochester Electronics
EP610 - CLASSIC FAMILY EPLD, LOG
EP610PI-30 Description

## Rochester Electronics EP610PI-30 Overview

The Rochester Electronics EP610PI-30 is a specialized integrated circuit that serves a vital role in various electronic applications. This device is known for its reliability and performance, making it a popular choice among engineers and designers in the electronics industry.

## Key Features

1. Type of Device: The EP610PI-30 is a programmable logic device (PLD), which allows for flexibility in digital circuit design.
2. Logic Family: This IC is part of the EP610 family, known for its compatibility with various logic families, enabling it to integrate seamlessly into existing systems.
3. Operating Voltage: The device operates at a typical voltage range of 4.5V to 5.5V, which makes it suitable for standard logic levels in most digital circuits.
4. Temperature Range: The EP610PI-30 is designed to function in a broad temperature range, typically from -40°C to +85°C, ensuring stable operation in various environmental conditions.
5. Pin Count: The IC is available in multiple package types, commonly featuring 28 pins, which allows for easier integration into PCB layouts.

## Specifications

- Supply Voltage (VCC): 4.5V to 5.5V
- Operating Current: Typically around 100mA (depends on the specific application and configuration)
- Input Logic Levels:
- Low (VIL): 0V to 1.5V
- High (VIH): 3.5V to 5.5V
- Output Logic Levels:
- Low (VOL): Typically 4.5V at -8mA
- Propagation Delay: Approximately 10 ns, which ensures rapid signal processing and response times.
- Reprogrammability: The EP610PI-30 can be programmed multiple times, allowing designers to make adjustments and improvements throughout the development process.

## Applications

The EP610PI-30 is widely used in various applications, including:

- Consumer Electronics: Used in devices such as televisions, gaming consoles, and smart appliances.
- Industrial Automation: Implemented in control systems for machinery and robotics.
- Telecommunications: Plays a role in signal processing and routing equipment.
- Automotive: Employed in electronic control units (ECUs) for vehicle systems.

## Benefits

- Flexibility: The programmable nature of the EP610PI-30 allows for easy adaptation to different projects without needing to redesign hardware.
- Durability: With its extended temperature range, the device is suited for harsh environments, ensuring longevity and reliability.
- Cost-Effective: Utilizing programmable logic reduces the need for multiple discrete components, leading to lower overall system costs.

## Conclusion

The Rochester Electronics EP610PI-30 is a versatile and reliable programmable logic device that meets the demands of various electronic applications. Its specifications highlight its capability to function effectively in both consumer and industrial settings, making it a valuable component in modern electronic design. Whether you%27re developing a new product or enhancing an existing system, the EP610PI-30 provides the performance and flexibility needed to succeed.
EP610PI-30 Compare Parts
  • EP610PI-30 vs EP610SC-15-RE
  • EP610PI-30 vs EP610PI-25
  • EP610PI-30 vs EP610PC-35
  • EP610PI-30 vs EP610PC-30
  • EP610PI-30 vs EP610PC-25T
  • EP610PI-30 vs EP610PC-15
  • EP610PI-30 vs EP610LI-30
  • EP610PI-30 vs EP610LI-25
  • EP610PI-30 vs EP610LI-20
  • EP610PI-30 vs EP610LI-15
  • EP610PI-30 vs EP610LC-35
  • EP610PI-30 vs EP610LC-15-G
  • EP610PI-30 vs EP610LC-15
  • EP610PI-30 vs EP610ILI-25
  • EP610PI-30 vs EP610DM-35/B
  • EP610PI-30 vs EP610DM-35
  • EP610PI-30 vs EP610DI-30
  • EP610PI-30 vs EP610DC-35
  • EP610PI-30 vs EP610DC-30
  • EP610PI-30 vs EP610DC-25
  • EP610PI-30 vs EP600IPC-45
  • EP610PI-30 vs EP600IDC-45
  • EP610PI-30 vs EP600DM-45/B
  • EP610PI-30 vs EP600DM-30/B
  • EP610PI-30 vs EP600DM-25/B
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.