AM27S35PC
AM27S35PC
Active
Description:  IC PROM 8KBIT PARALLEL 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM27S35PC Datasheet
History Price: $7.92000
In Stock: 19000
AM27S35PC Specification
Specification
Part No
AM27S35PC
Category
Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
PROM
Technology
PROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
40 ns
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
AM27S35PC PDF Datasheet
AM27S35PC Related Parts
AM27C010-150DI
AM27C010-150DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C010-200DM/B
AM27C010-200DM/B
Rochester Electronics
27C010 - 1024K (128K X 8) CMOS E
AM27C010-55DI
AM27C010-55DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C256-120DC
AM27C256-120DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-120DI
AM27C256-120DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-120PC
AM27C256-120PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-150DI
AM27C256-150DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-200DI
AM27C256-200DI
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-200DM/B
AM27C256-200DM/B
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-55DC
AM27C256-55DC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-55PC
AM27C256-55PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-90DC
AM27C256-90DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27S35PC Compare Parts
  • AM27S35PC vs AM27C512-70DC
  • AM27S35PC vs AM27C512-255DC
  • AM27S35PC vs AM27C512-200JI
  • AM27S35PC vs AM27C512-150JI
  • AM27S35PC vs AM27C512-150DI
  • AM27S35PC vs AM27C512-150DC
  • AM27S35PC vs AM27C512-120DE
  • AM27S35PC vs AM27C512-120DC
  • AM27S35PC vs AM27C256-90DM/B
  • AM27S35PC vs AM27C256-90DC
  • AM27S35PC vs AM27C256-55PC
  • AM27S35PC vs AM27C256-55DC
  • AM27S35PC vs AM27C256-200DM/B
  • AM27S35PC vs AM27C256-200DI
  • AM27S35PC vs AM27C256-150DI
  • AM27S35PC vs AM27C256-120PC
  • AM27S35PC vs AM27C256-120DI
  • AM27S35PC vs AM27C256-120DC
  • AM27S35PC vs AM27C010-55DI
  • AM27S35PC vs AM27C010-200DM/B
  • AM27S35PC vs AM27C010-150DI
  • AM27S35PC vs AM29F040B-70JF
  • AM27S35PC vs AM29F002BT-55JF
  • AM27S35PC vs AM27LS07PC
  • AM27S35PC vs AM27C512-70JI
  • AM27S35PC vs AM27C010-55PC
  • AM27S35PC vs AM29LV116DT-90EI
  • AM27S35PC vs AM29F016D-150E4C
  • AM27S35PC vs AM29DL800BT-90FC
  • AM27S35PC vs AM29DL800BT-120WBC
  • AM27S35PC vs AM27S49A/BLA
  • AM27S35PC vs AM27S47A/BUA
  • AM27S35PC vs AM27S45SA/BLA
  • AM27S35PC vs AM27S45APC
  • AM27S35PC vs AM27S45A/BKA
  • AM27S35PC vs AM27S43APC
  • AM27S35PC vs AM27S43A/BUA
  • AM27S35PC vs AM27S37A/BUA
  • AM27S35PC vs AM27S37A/B3A
  • AM27S35PC vs AM27S37/BUA
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested