Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM27S35PC
AM27S35PC
Active
Memory
Description:
IC PROM 8KBIT PARALLEL 24DIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM27S35PC Datasheet
History Price: $7.92000
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM27S35PC vs AM29F040B-70JF
Part No
AM27S35PC
AM29F040B-70JF
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Infineon Technologies
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
FLASH
Technology
PROM
FLASH
Memory Size
8Kbit
4Mbit
Memory Organization
1K x 8
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
70ns
Access Time
40 ns
70 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
32-LCC (J-Lead)
Supplier Device Package
24-PDIP
32-PLCC (11.43x13.97)