☰
9601PC
9601PC
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   9601PC Datasheet
History Price: $2.01000
In Stock: 34080
9601PC Specification
Specification
Part No
9601PC
Category
Logic - Multivibrators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
1
Schmitt Trigger Input
No
Propagation Delay
40 ns
Current - Output High, Low
12.8mA, 960μA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
9601PC PDF Datasheet
9601PC Related Parts
9601/BCA
9601/BCA
Rochester Electronics
DUAL MARKED (M38510/01204BCA)
9601FM
9601FM
National Semiconductor
IC MULTIVIBRATOR
9601FMQB
9601FMQB
National Semiconductor
MONOSTABLE MULTIVIBRATOR, TTL
9602DC
9602DC
National Semiconductor
MONOSTABLE MULTIVIBRATOR, 96 SER
9602PC
9602PC
National Semiconductor
IC MULTIVIBRATOR
9602PCQR
9602PCQR
National Semiconductor
IC MULTIVIBRATOR
9600DC
9600DC
National Semiconductor
IC MULTIVIBRATOR
9600DM
9600DM
National Semiconductor
IC MULTIVIBRATOR
9600PC
9600PC
National Semiconductor
IC MULTIVIBRATOR
9601PC Compare Parts
  • 9601PC vs 9602PC
  • 9601PC vs 9602DC
  • 9601PC vs 9601FMQB
  • 9601PC vs 9601FM
  • 9601PC vs 9601/BCA
  • 9601PC vs 9600PC
  • 9601PC vs 9600DM
  • 9601PC vs 9600DC
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery