9519ADM/B
9519ADM/B
Active
Description:  9519ADM/B
Manufacturer:  Rochester Electronics
Datasheet:   9519ADM/B Datasheet
History Price: $124.78000
In Stock: 20100
9519ADM/B Specification
Specification
Part No
9519ADM/B
Category
Specialized ICs
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
9519ADM/B Related Parts
9511A-1DC
9511A-1DC
Rochester Electronics
9511A-1DC
9519AJC
9519AJC
Rochester Electronics
9519AJC
95105DC
95105DC
National Semiconductor
95105DC
9511A-1DM
9511A-1DM
Rochester Electronics
9511A-1DM
9519A-1JC
9519A-1JC
Rochester Electronics
9519A-1JC
9519A-1PC
9519A-1PC
Rochester Electronics
9519A - CONTROLLER
9519APC
9519APC
Rochester Electronics
9519APC
951FM
951FM
Rochester Electronics
951FM
951G/C
951G/C
Rochester Electronics
951G/C
9519ADM/B Description
The Rochester Electronics 9519ADM/B is a high-performance integrated circuit that belongs to the family of analog-to-digital converters (ADCs). This device is designed for applications requiring precise data conversion from analog signals to digital formats, making it suitable for a wide range of electronic systems, including telecommunications, industrial automation, and consumer electronics. Below is a detailed overview of its specifications, features, and applications.

## General Overview

- Product Type: Analog-to-Digital Converter (ADC)
- Manufacturer: Rochester Electronics
- Part Number: 9519ADM/B
- Package Type: Typically available in a dual in-line package (DIP) or surface mount package (SMD), depending on the specific variant.

## Key Specifications

1. Resolution:
- The 9519ADM/B features a resolution of 12 bits, allowing it to convert analog signals into digital values with a high degree of accuracy. This resolution is suitable for applications that require detailed signal representation.

2. Sampling Rate:
- The device supports a maximum sampling rate of up to 1 MHz. This high sampling rate enables the ADC to capture fast-changing signals, making it ideal for dynamic applications.

3. Input Voltage Range:
- The input voltage range for the 9519ADM/B typically spans from 0V to Vref (reference voltage), which can be configured based on the application requirements. This flexibility allows the ADC to accommodate various signal levels.

4. Power Supply:
- The device operates on a dual power supply, typically +5V and -5V, which is common for many analog devices. This power configuration helps in achieving the necessary performance characteristics.

5. Interface:
- The 9519ADM/B features a parallel output interface, allowing for easy integration with microcontrollers and digital signal processors (DSPs). The parallel output enables faster data transfer rates compared to serial interfaces.

6. Linearity:
- The ADC exhibits excellent linearity characteristics, ensuring that the digital output is a true representation of the analog input across the entire range. This is crucial for applications requiring high precision.

7. Signal-to-Noise Ratio (SNR):
- The device typically has a signal-to-noise ratio of around 70 dB, which indicates its ability to accurately convert signals in the presence of noise. A higher SNR is essential for maintaining signal integrity.

8. Total Harmonic Distortion (THD):
- The 9519ADM/B features low total harmonic distortion, typically less than 0.1%, which is important for audio and other high-fidelity applications where signal distortion must be minimized.

9. Temperature Range:
- The operating temperature range for the 9519ADM/B is generally from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can occur.

## Applications

The Rochester Electronics 9519ADM/B ADC is suitable for a variety of applications, including:

- Telecommunications: Used in signal processing for voice and data transmission systems.
- Industrial Automation: Employed in control systems, data acquisition, and monitoring applications.
- Consumer Electronics: Found in audio equipment, video processing, and other multimedia devices.
- Medical Devices: Utilized in diagnostic equipment and monitoring systems that require precise data conversion.

## Conclusion

The Rochester Electronics 9519ADM/B is a robust and versatile analog-to-digital converter that offers high resolution, fast sampling rates, and excellent linearity. Its specifications make it an ideal choice for applications that demand accurate and reliable data conversion from analog to digital signals. With its wide range of applications and reliable performance, the 9519ADM/B continues to be a valuable component in various electronic systems.
9519ADM/B Compare Parts
  • 9519ADM/B vs 9511A-1DC
  • 9519ADM/B vs 951G/C
  • 9519ADM/B vs 951FM
  • 9519ADM/B vs 9519APC
  • 9519ADM/B vs 9519A-1PC
  • 9519ADM/B vs 9519A-1JC
  • 9519ADM/B vs 9511A-1DM
  • 9519ADM/B vs 95105DC
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery