95105DC
95105DC
Active
Description:  95105DC
Manufacturer:  National Semiconductor
Datasheet:   95105DC Datasheet
History Price: Active
In Stock: 14600
95105DC Specification
Specification
Part No
95105DC
Category
Specialized ICs
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
95105DC Related Parts
9511A-1DC
9511A-1DC
Rochester Electronics
9511A-1DC
9519AJC
9519AJC
Rochester Electronics
9519AJC
9511A-1DM
9511A-1DM
Rochester Electronics
9511A-1DM
9519A-1JC
9519A-1JC
Rochester Electronics
9519A-1JC
9519A-1PC
9519A-1PC
Rochester Electronics
9519A - CONTROLLER
9519ADM/B
9519ADM/B
Rochester Electronics
9519ADM/B
9519APC
9519APC
Rochester Electronics
9519APC
951FM
951FM
Rochester Electronics
951FM
951G/C
951G/C
Rochester Electronics
951G/C
95105DC Compare Parts
  • 95105DC vs 9511A-1DC
  • 95105DC vs 951G/C
  • 95105DC vs 951FM
  • 95105DC vs 9519APC
  • 95105DC vs 9519ADM/B
  • 95105DC vs 9519A-1PC
  • 95105DC vs 9519A-1JC
  • 95105DC vs 9511A-1DM
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.