Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ Rochester Electronics 8251A/BXA
8251A/BXA
Active
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
SERIAL I/O CONTROLLER, 1 CHANNEL
Manufacturer:
Rochester Electronics
Datasheet:
8251A/BXA Datasheet
History Price: $76.73000
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8251A/BXA Specification
Specification
Part No
8251A/BXA
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
-
FIFO's
-
Protocol
-
Data Rate (Max)
-
Voltage - Supply
-
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
8251A/BXA PDF Datasheet
8251A/BXA Datasheet
Click and Download: 8251A/BXA Datasheet
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.