☰
7433N
7433N
Active
Description:  NOR GATE, TTL/H/L SERIES, 4 FUNC
Manufacturer:  Rochester Electronics
Datasheet:   7433N Datasheet
History Price: $8.48000
In Stock: 32960
7433N Specification
Specification
Part No
7433N
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
7433N PDF Datasheet
7433N Related Parts
7430DC
7430DC
National Semiconductor
NAND GATE
7437DC
7437DC
Fairchild Semiconductor
NAND GATE, TTL
7437PC
7437PC
National Semiconductor
NAND GATE
7438DC
7438DC
National Semiconductor
NAND GATE
7438PC
7438PC
National Semiconductor
NAND GATE, 74 SERIES
7439PC
7439PC
National Semiconductor
NAND GATE, TTL, PDIP14
7433N Compare Parts
  • 7433N vs 7438PC
  • 7433N vs 7438DC
  • 7433N vs 7437PC
  • 7433N vs 7437DC
  • 7433N vs 7430DC
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos