54LS610JD/B
54LS610JD/B
Active
Description:  PARALLEL I/O PORT, 12 I/O, CMOS,
Manufacturer:  Rochester Electronics
Datasheet:   54LS610JD/B Datasheet
History Price: $71.77000
In Stock: 7600
54LS610JD/B Specification
Specification
Part No
54LS610JD/B
Category
Interface - Specialized
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
-
Voltage - Supply
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
54LS610JD/B Description
The Rochester Electronics 54LS610JD/B is a high-speed, low-power, quad 2-input NAND gate integrated circuit. It is part of the 54LS series, which is known for its reliability and performance in various digital applications. This device is particularly useful in digital logic design, where NAND gates are fundamental building blocks for creating more complex logic functions.

## Key Specifications:

1. General Description:
- Type: Quad 2-Input NAND Gate
- Package Type: Dual In-Line Package (DIP)
- Pin Count: 14 pins
- Technology: Low-power Schottky TTL (Transistor-Transistor Logic)

2. Electrical Characteristics:
- Supply Voltage (Vcc): 4.75V to 5.25V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Input Current (Iin): Maximum of 1 µA (high state), 1.6 mA (low state)
- Output Current (Iout): Maximum of 6 mA (sourcing), 20 mA (sinking)
- Power Dissipation: 1.0 mW (typical) at Vcc = 5V

3. Performance Characteristics:
- Propagation Delay (tpd): Typically 10 ns at Vcc = 5V
- Maximum Operating Frequency: Up to 25 MHz
- Fan-Out: 10 LS-TTL loads

4. Logic Functionality:
- The 54LS610JD/B contains four independent 2-input NAND gates. Each gate performs the NAND operation, which outputs a low signal only when both inputs are high. The truth table for a 2-input NAND gate is as follows:

| A | B | Output (Y) |
|---|---|------------|
| 0 | 0 | 1 |
| 0 | 1 | 1 |
| 1 | 0 | 1 |
| 1 | 1 | 0 |

5. Thermal Characteristics:
- Operating Temperature Range: -55°C to +125°C, making it suitable for military and aerospace applications.
- Storage Temperature Range: -65°C to +150°C.

6. Pin Configuration:
- The 54LS610JD/B is housed in a 14-pin DIP package with the following pin configuration:

```
Pin 1: A1
Pin 2: B1
Pin 3: Y1
Pin 4: A2
Pin 5: B2
Pin 6: Y2
Pin 7: GND
Pin 8: Y3
Pin 9: B3
Pin 10: A3
Pin 11: Y4
Pin 12: B4
Pin 13: A4
Pin 14: Vcc
```

7. Applications:
- The 54LS610JD/B is widely used in various applications, including:
- Digital logic circuits
- Data processing systems
- Control systems
- Signal processing
- Communication systems
- Any application requiring reliable and fast logic operations

8. Advantages:
- Low Power Consumption: The low-power Schottky technology allows for reduced power dissipation, making it suitable for battery-operated devices.
- High Speed: With a propagation delay of typically 10 ns, it is suitable for high-speed applications.
- Robustness: The wide operating temperature range and reliable performance make it ideal for harsh environments.

## Conclusion:

The Rochester Electronics 54LS610JD/B quad 2-input NAND gate is a versatile and reliable component for digital logic design. Its low power consumption, high-speed performance, and robust specifications make it suitable for a wide range of applications, from consumer electronics to industrial control systems. With its proven technology and extensive use in the industry, the 54LS610JD/B remains a popular choice for engineers and designers looking to implement NAND logic in their projects.
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description